location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad USB Port Replicator w/ Digital Video Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad USB Port Replicator w/ Digital Video
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K1610
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 05:21:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lenovo ThinkPad USB Port Replicator w/ Digital Video Black :
The long product name of Lenovo ThinkPad USB Port Replicator w/ Digital Video Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad USB Port Replicator with Digital Video
More>>>
Lenovo ThinkPad USB Port Replicator w/ Digital Video Black:
The official description of Lenovo ThinkPad USB Port Replicator w/ Digital Video Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get High Definition Video in a Port Rep ! The ThinkPad USB Port Replicator with Digital Video provides a quick and easy connection to the workspace peripherals you use every day. Simply plug in the USB cable for access to your monitor, Internet connection/LAN, headphones/speakers, USB printer, keyboard, mouse, and other USB devices.

Features and Benefits:

- Compact and sleek mini-tower design - Reduces footprint on desk.
- Hot pluggable - Allows you to dock and undock or connect and disconnect devices without rebooting the system.
- DVI monitor output - Supports video resolutions up to 1920 x 1200 (LCD widescreen mode) or 1920 x 1080 (HDTV Out mode) with a refresh rate of 60 Hz. Supports lower resolutions at higher refresh rates.
- Includes a DVI-to-VGA dongle for connecting VGA displays.
- Dual display settings - Allows you to switch between mirror and extended video modes with the push of a button. In extended video mode, user may elect for either the integrated system display or the external monitor to function as primary.
- One forward-facing USB 2.0 port - Ideal for use with memory keys and other "quick access" devices. This USB 2.0 port is backwardcompatible with USB 1.1 devices.
- Four rear-facing USB 2.0 ports - Ideal for most USB devices, including printers, keyboards, and mice. These USB 2.0 ports are backward-compatible with USB 1.1 devices.
- Integrated 10/100M Ethernet - For Internet/LAN connectivity. No external adapter required.
- Supports Microsoft Windows XP and Microsoft Windows Vista 32 and Vista 64 (in normal and Aero modes).
- Ships with AC adapter (Does not operate with standard laptop power adapter).

Short summary description Lenovo ThinkPad USB Port Replicator w/ Digital Video Black:
This short summary of the Lenovo ThinkPad USB Port Replicator w/ Digital Video Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad USB Port Replicator w/ Digital Video, Black, 158 x 57 x 174 mm, Windows 7/XP/Vista, 1 x DVI-I

Long summary description Lenovo ThinkPad USB Port Replicator w/ Digital Video Black:
This is an auto-generated long summary of Lenovo ThinkPad USB Port Replicator w/ Digital Video Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad USB Port Replicator w/ Digital Video. Product colour: Black. Dimensions (WxDxH): 158 x 57 x 174 mm, Compatible operating systems: Windows 7/XP/Vista, I/O ports: 1 x DVI-I

Ports & interfaces
USB 2.0 ports quantity *
5
Audio output
Yes
Microphone in *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Product colour *
Black
Other features
Dimensions (WxDxH)
158 x 57 x 174 mm
I/O ports
1 x DVI-I
Compatible operating systems
Windows 7/XP/Vista