Long product name Lenovo Memory Key USB flash drive 32 GB USB Type-A
:
The long product name of Lenovo Memory Key USB flash drive 32 GB USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB 2.0 Essential Memory Key, 32GB
More>>>
Lenovo Memory Key USB flash drive 32 GB USB Type-A:
The official description of Lenovo Memory Key USB flash drive 32 GB USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Lenovo USB 2.0 Essential Memory Key 32GB flash storage device lets you share data between any notebook or desktop system with a functional USB port without a diskette drive. The storage capacity can be used for your text, presentations, spreadsheets, multimedia files, or other storage needs. The Lenovo USB 2.0 Essential Memory Key 32GB memory key is plug-and-play ready and does not require software drivers for operation.
Short summary description Lenovo Memory Key USB flash drive 32 GB USB Type-A:
This short summary of the Lenovo Memory Key USB flash drive 32 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Memory Key, 32 GB, USB Type-A
Long summary description Lenovo Memory Key USB flash drive 32 GB USB Type-A:
This is an auto-generated long summary of Lenovo Memory Key USB flash drive 32 GB USB Type-A based on the first three specs of the first five spec groups.
Lenovo Memory Key. Capacity: 32 GB, Device interface: USB Type-A