location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L197
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4434HE1 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 22 W
Long product name Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo L197 - 19"
More>>>
Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo ThinkVision L197 widescreen monitor provides an excellent viewing experience. The L197 offers digital visual interface (DVI) connectivity with high-bandwidth digital copy protection (HDCP) to deliver high-definition viewing of protected contents. The widescreen monitor improves efficiency with easy viewing of multiple applications. The L197 with an EPEAT Gold rating meets the criteria for the highest rating in environmental performance. Available in business black, these monitors coordinate with the Think family design for use with any Lenovo ThinkCentre or ThinkPad system, making it the ideal choice to replace the 17-inch LCD monitor. This monitor is best suited for complex spreadsheets, multitasking, general business applications and multiple-monitor environments.

Short summary description Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L197, 48.3 cm (19"), 1440 x 900 pixels, Black

Long summary description Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L197. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Native aspect ratio: 16:10. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Aspect ratio
16:10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
22 W
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:29:32
Uk has collected 1 expert review for Lenovo ThinkVision L197 computer monitor 48.3 cm (19") 1440 x 900 pixels Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-10-03 22:29:32
The Lenovo ThinkVision L197 Wide ($239.99 list) is a no-frills 19-inch LCD monitor geared toward conservation-minded users who require a widescreen to run basic business applications. Color and light grayscale performance are quite good on this mode...
Good Good color and light grayscale performance. Low power usage.
Bad No USB ports. Limited adjustability. Weak vertical viewing angle.
Bottom line The Lenovo ThinkVision L197 Wide offers good image quality in a 19-inch widescreen monitor. You dont get much in the way of features, but if your office has gone green, youll appreciate its low-power capabilities...
70%
Country Distributor
United Kingdom 1 distributor(s)