location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 500GB 5400 rpm Hard Drive internal hard drive Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad 500GB 5400 rpm Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43N3420
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad 500GB 5400 rpm Hard Drive internal hard drive Serial ATA :
The long product name of Lenovo ThinkPad 500GB 5400 rpm Hard Drive internal hard drive Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 500GB 5400 rpm Hard Drive
More>>>
Lenovo ThinkPad 500GB 5400 rpm Hard Drive internal hard drive Serial ATA:
The official description of Lenovo ThinkPad 500GB 5400 rpm Hard Drive internal hard drive Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad(R) 500GB 5400 rpm Serial ATA Hard Drive option makes it easy to upgrade the primary hard drive of supported ThinkPad laptops. For additional storage and backup, use the optional ThinkPad Serial ATA Hard Drive Bay Adapter III (43N3412) to install the ThinkPad 500GB 5400 rpm Serial ATA Hard Drives in the media bay of the following supported ThinkPad laptops: - ThinkPad T400/T500, T400s, W500/W700, and R400/R500 Series notebooks - ThinkPad X200 UltraBase For additional storage and backup on other ThinkPad systems, use the optional ThinkPad Serial ATA Hard Drive Bay Adapter (40Y8725) to install the ThinkPad 500GB 5400 rpm Serial ATA Hard Drives in the following media bays: - Supported ThinkPad laptops, including selected ThinkPad T60/T61 and R60/R61 Series notebooks - ThinkPad Advanced Dock - ThinkPad X6 UltraBase and X6 Tablet UltraBase

Features & Benefits:

- Serial ATA (SATA) interface conforming to SATA/High Speed Serialized - Low power consumption
- Quiet operation, fluid dynamic bearing motor
- State-of-the-art cache and, simultaneously with another task, error-correction algorithms
- Full-track multiple-sector transfer without local processor
- Non-operating shock at 900 G; operating shock at 350 G

Short summary description Lenovo ThinkPad 500GB 5400 rpm Hard Drive internal hard drive Serial ATA:
This short summary of the Lenovo ThinkPad 500GB 5400 rpm Hard Drive internal hard drive Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 500GB 5400 rpm Hard Drive, 500 GB, 5400 RPM, Serial ATA

Long summary description Lenovo ThinkPad 500GB 5400 rpm Hard Drive internal hard drive Serial ATA:
This is an auto-generated long summary of Lenovo ThinkPad 500GB 5400 rpm Hard Drive internal hard drive Serial ATA based on the first three specs of the first five spec groups.

Lenovo ThinkPad 500GB 5400 rpm Hard Drive. HDD capacity: 500 GB, HDD speed: 5400 RPM, Interface: Serial ATA

Features
HDD capacity *
500 GB
HDD speed *
5400 RPM
Interface *
Serial ATA
Weight & dimensions
Width
3.94 in
Height
0.37 in
Depth
2.76 in
Other features
Internal
Yes
Brand Image Product code Product Stock Price from
CoreParts

CoreParts IB500001I131S internal hard drive 500 GB 5400 RPM Serial ATA
(show image)
IB500001I131S IB500001I131S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)