location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performance Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41U5254 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883609236144 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 12:34:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.1 cm (15.4") Grey
  • - Neoprene
  • - 750 g
Long product name Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey :
The long product name of Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Performance Backpack
More>>>
Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey:
The official description of Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry your notebook PC, papers, books, and other items in the Lenovo Performance Backpack. This lightweight case provides comfortable use and notebook protection as you travel to school or work.

Features and Benefits:

- Fits ThinkPad and Lenovo notebooks up to 15.4-inches wide
- Front bungee system to stash bicycle helmet, newspaper, or jacket
- Mesh water bottle pockets on the sides
- Sound port for headphones
- Lightweight design, only 1.66 lb/0.75 kg
- Cool-mesh, padded back panel and shoulder straps
- Neoprene carrying handle
- Zip-down workstation area contains pen/pencil holders, key hook, and pockets for MP3 players, cell phones, calculators, or notebook cables
2 cm/0.78 inch padding on case bottom for notebook protection
- Notebook sleeve design enables multi-functional use of the case for notebook and books or just books

Short summary description Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey:
This short summary of the Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Performance Backpack, Backpack case, 39.1 cm (15.4"), 750 g

Long summary description Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey:
This is an auto-generated long summary of Lenovo Performance Backpack 39.1 cm (15.4") Backpack case Grey based on the first three specs of the first five spec groups.

Lenovo Performance Backpack. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4"). Weight: 750 g

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Backpack case
Material *
Neoprene
Product main colour *
Grey
Weight & dimensions
Weight
750 g
Other features
Dimensions (WxDxH)
375 x 190.5 x 464 mm
Country Distributor
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)