Warranty:
90 days – Customer Replaceable Unit (CRU).
Long product name Lenovo 41R4317 cable gender changer
:
The long product name of Lenovo 41R4317 cable gender changer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
L9 Tip for Generic USB
More>>>
Lenovo 41R4317 cable gender changer:
The official description of Lenovo 41R4317 cable gender changer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Expand the function of your ThinkPad and IdeaPad 90W Slim AC/DC Combo Adapter with peripheral charging tips and carry only one adapter when you're on the road.
Features & Benefits:
- Compatibility with the ThinkPad and IdeaPad 90W Slim AC/DC Combo Adapter (41N8460).
- Support for selected mobile phones and systems.
- Lenovo Dual Charging Cable (41R4345) allows user to charge notebook and peripheral device simultaneously.
L9 Tip supports the standard USB charging cable that ships with many consumer electronics. This cable have a standard USB connector on one end and a specialized connector for the device (e.g., cell phone, MP3 player, camera) on the other end.
Short summary description Lenovo 41R4317 cable gender changer:
This short summary of the Lenovo 41R4317 cable gender changer data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo 41R4317
Long summary description Lenovo 41R4317 cable gender changer:
This is an auto-generated long summary of Lenovo 41R4317 cable gender changer based on the first three specs of the first five spec groups.
Lenovo 41R4317