location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 160GB 2.5" Serial ATA 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB 2.5" Serial ATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N5737
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 160GB 2.5" Serial ATA 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 2.5" 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
Long product name Lenovo 160GB 2.5" Serial ATA 2.5" :
The long product name of Lenovo 160GB 2.5" Serial ATA 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

160GB 2.5" Serial ATA
More>>>
Lenovo 160GB 2.5" Serial ATA 2.5":
The official description of Lenovo 160GB 2.5" Serial ATA 2.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your ThinkPad notebook has become a vital part of your success. As you add applications and data, you might need to add more storage capability to handle the load. Increase your hard drive capacity with a larger primary system hard drive. Alternatively, use this hard drive as a secondary hard drive with the optional 40Y8725 ThinkPad Serial ATA Hard Drive Bay Adapter for select systems and docking solutions.

Features & Benefits:

- SATA interface conforming to SATA/High Speed Serialized AT Attachment
- Low power consumption
- Quiet operation. fluid dynamic bearing motor
- State-of-the-art cache and on-the-fly error-correction algorithms
- Non-operating shock at 900 G; operating shock at 350 G
- Combined with hard drive user password, delivers great security for the hard drive data
- AES encryption on-board the drive that perpetually encrypts the stored data without any performance impact
- Supported on all ThinkPad T60/61, R60/61, and X60/61 system and Tablet models

Short summary description Lenovo 160GB 2.5" Serial ATA 2.5":
This short summary of the Lenovo 160GB 2.5" Serial ATA 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 160GB 2.5" Serial ATA, 2.5", 160 GB, 7200 RPM

Long summary description Lenovo 160GB 2.5" Serial ATA 2.5":
This is an auto-generated long summary of Lenovo 160GB 2.5" Serial ATA 2.5" based on the first three specs of the first five spec groups.

Lenovo 160GB 2.5" Serial ATA. HDD size: 2.5", HDD capacity: 160 GB, HDD speed: 7200 RPM

Features
HDD size *
2.5"
HDD capacity *
160 GB
HDD speed *
7200 RPM
Interface *
Serial ATA
Type *
HDD
Storage drive buffer size
8 MB
Access time
15.2 ms
Average seek time
11 ms
Features
Windows operating systems supported
Yes
Power
Operating voltage
5 V
Other features
Dimensions (WxDxH)
70 x 100 x 9.5 mm
Internal
Yes
Compatible operating systems
Microsoft Windows 2000, Windows XP, Windows Vista