location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Portable 80GB USB 2.0 Hard Drive external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable 80GB USB 2.0 Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8726
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years Customer Replaceable Unit.
Long product name Lenovo Portable 80GB USB 2.0 Hard Drive external hard drive :
The long product name of Lenovo Portable 80GB USB 2.0 Hard Drive external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable 80GB USB 2.0 Hard Drive with Rescue and Recovery
More>>>
Lenovo Portable 80GB USB 2.0 Hard Drive external hard drive:
The official description of Lenovo Portable 80GB USB 2.0 Hard Drive external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPlus Portable 80GB USB 2.0 Hard Drive with Rescue and Recovery is an external hard drive providing a complete software image recovery solution for both ThinkPad® notebook and ThinkCentre™ desktop system users. This high-capacity, 5400 rpm bootable drive allows straight-forward recovery of your previously saved system image and data. Rescue and Recovery is a recovery and restore solution that includes a set of self-recovery tools to help users diagnose, get help and recover from system crashes quickly, even if the primary operating system will not boot and you are remote from your support team.

Features & Benefits:

• 80GB 5400 rpm hard drive with pre-loaded recovery and restore solution that you can take on the road
• Includes ThinkVantage Rescue and Recovery software (version 3) which enables you to create a complete image backup of data files and folders, applications and operating system, allowing later restoration of application customisation parameters and the recovery of encrypted files
• Communicate using the Internet, provided you are connected through a wired Ethernet connection
• View information that may be helpful to you or a service technician
• Bootable -- with boot-to-USB support in the system BIOS, you can boot directly from the drive to initiate a full system restore
• Improved password and user management for pre-boot security over the previous version
• Portable USB hard disk drive can also be used for simple file backup or storage of larger files such as audio and video clips
• No drivers, batteries, or external power adapter required, just plug into two USB ports and use with systems running Microsoft Windows XP
• High-speed USB 2.0 interface is backward compatible with USB 1.1.

Short summary description Lenovo Portable 80GB USB 2.0 Hard Drive external hard drive:
This short summary of the Lenovo Portable 80GB USB 2.0 Hard Drive external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Portable 80GB USB 2.0 Hard Drive, 80 GB, 2.0, 5400 RPM

Long summary description Lenovo Portable 80GB USB 2.0 Hard Drive external hard drive:
This is an auto-generated long summary of Lenovo Portable 80GB USB 2.0 Hard Drive external hard drive based on the first three specs of the first five spec groups.

Lenovo Portable 80GB USB 2.0 Hard Drive. HDD capacity: 80 GB. USB version: 2.0. HDD speed: 5400 RPM

Hard drive
HDD capacity *
80 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Weight & dimensions
Weight *
240 g
Other features
Internal
No
Compatible operating systems
Microsoft Windows 2000/XP
Dimensions (WxDxH)
76 x 142 x 16 mm