location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo NON 17keys numeric USB black keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard NON 17keys numeric USB black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33L3225 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0151903681312 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 12:34:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Carry-in.
Long product name Lenovo NON 17keys numeric USB black keyboard :
The long product name of Lenovo NON 17keys numeric USB black keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard NON 17keys numeric USB black
More>>>
Lenovo NON 17keys numeric USB black keyboard:
The official description of Lenovo NON 17keys numeric USB black keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB Numeric Keypad is a 17-key number pad for use with a ThinkPad or other notebook computers. USB is a new interface technology which lets you connect the keypad at any time and use it immediately. Anyone who works with numbers on a notebook computer will appreciate the power and portability of the USB Numeric Keypad.

Short summary description Lenovo NON 17keys numeric USB black keyboard:
This short summary of the Lenovo NON 17keys numeric USB black keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Keyboard NON 17keys numeric USB black, Wired, USB, Black

Long summary description Lenovo NON 17keys numeric USB black keyboard:
This is an auto-generated long summary of Lenovo NON 17keys numeric USB black keyboard based on the first three specs of the first five spec groups.

Lenovo Keyboard NON 17keys numeric USB black. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 17. Cable length: 1 m. Product colour: Black

Keyboard
Device interface *
USB
Keyboard number of keys
17
Connectivity technology
Wired
Design
Product colour *
Black
Features
Cable length
1 m
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
93.1 x 160 x 34 mm
Other features
Internal
No
Compatible operating systems
Microsoft Windows 98, Microsoft Windows 2000, Microsoft Windows XP
I/O ports
USB
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)