location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3057E4U
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 Family E5-2450 2.1 GHz
  • - 8 GB 1333 MHz DDR3-SDRAM
  • - DVD-RW
  • - Rack (2U) 800 W
Long product name Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W :
The long product name of Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Processor E5-2450(2.1GHz), 8GB RAM, no HDD, no OS
More>>>
Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W:
The official description of Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefining Value in x86 Rack Servers.
Choose ThinkServer RD430 when you need world-class power efficiency, proven Xeon E5-2400 performance and an extensive set of standard features. It’s ideal for use in retail, education or professional services segments, where you need a powerful, highly scalable 2U rack server at prices easy on your budget. You get all this, along with the legendary Think reliability you trust. RD430 features built-in redundancy on every model — your managed networks and user groups enjoy vault-safe data protection and lightning-fast data performance. RD430 offers outstanding remote manageability, an array of network adapter choices, and rich I/O. RD430 is a perfect fit for demanding workloads where you rely on robust bandwidth, but with energy efficient design innovation. Go ahead and install RD430 in your existing network. Its open standards design and IPMI 2.0 compliant protocols ensure worry-free integration into your hybrid network environments. RD430 works with your existing tools, management consoles and storage devices.

Impressive Manageability and Value.
The ThinkServer RD430 is loaded with the enterprise-grade features you demand. With up to 24TB capacity, outstanding I/O expansion and hot-swap, it offers a feature-rich solution that makes manageability a snap. Front-side Intelligent Diagnostics provide convenient, confident at-a-glance management. Configure your RD430 with cost-effective SATA, robust SAS, depending on your usage needs. Its enormous capacity and outstanding RAID protection on all models means you won’t compromise on storage nor data protection. Deploying ThinkServer RD430 as your next generation application server satisfies the demands of your collaborative user groups AND allows you to rest easy. Smart move.

Innovative Power Management
Enjoy impressive power savings with ThinkServer SmartGrid power management technology. Based on Intel Power Node Manager® technology, SmartGrid scales power management to the datacenter level, simultaneously managing as many as 1,000 servers. Use SmartGrid at any level of your datacenter hierarchy: rack, row, room, or group. It provides sophisticated, policy-based, dynamic power capping tools to help you best manage power to changing server workloads. It’s innovation that matters, ThinkServer technology that pays you back.

Short summary description Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W:
This short summary of the Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD430, 2.1 GHz, E5-2450, 8 GB, DDR3-SDRAM, 800 W, Rack (2U)

Long summary description Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Lenovo ThinkServer RD430 server Rack (2U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD430. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.1 GHz, Processor model: E5-2450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 800 W. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-2450
Processor frequency *
2.1 GHz
Processor boost frequency
2.9 GHz
Processor cores
8
Processor cache
20 MB
Motherboard chipset
Intel C600
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 1356 (Socket B2)
Processor lithography
32 nm
Processor threads
16
Processor operating modes
64-bit
Stepping
C2
FSB Parity
No
Bus type
QPI
Number of QPI links
1
Processor codename
Sandy Bridge EN
Maximum internal memory supported by processor
375 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
38.4 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
24
Processor package size
45 x 42.5 mm
Supported instruction sets
AVX
Processor code
SR0LJ
Scalability
2S
Embedded options available
No
Processor series
Intel Xeon E5-2400
Conflict-Free processor
No
Intelligent Platform Management Interface (IPMI) support
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12
ECC
Yes
Memory clock speed
1333 MHz
Maximum internal memory *
192 GB
Storage
Maximum storage capacity *
24 TB
HDD interface
Serial ATA, Serial Attached SCSI (SAS)
Supported HDD sizes
2.5, 3.5"
RAID support *
Yes
RAID levels
0, 1, 10
Optical drive type *
DVD-RW
Graphics
On-board graphics card
Yes
Network
Network ready
Yes
Wi-Fi
No
Bluetooth
No
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
2
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2008 -- x86 Edition (Standard / Enterprise / Datacenter) Windows Server 2008 -- x64 Edition (Standard / Enterprise / Datacenter) Windows Server 2008 R2 -- x64 Edition (Standard / Enterprise / Datacenter) Windows Server 2008 R2 SP1 -- x64 Edition (Standard / Enterprise / Datacenter) Windows Small Business Server 2011(Standard / Premium Add On) Novel SUSE Linux Enterprise Server (11.1 / 11.2)4 RedHat Enterprise Linux Server (5.7 / 6.1) VMWare vSphere 5 Microsoft Hyper-v Server 2008 Microsoft Hyper-v Server 2008 R2 with SP1
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
64611
Power
Number of power supply units
1
Power supply *
800 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
442 mm
Depth
720.6 mm
Height
87.6 mm
Weight
26.5 kg
Features
Images Type Map
Other features
Graphics card family
Intel
Supported memory types
DDR3-SDRAM