location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2251X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2578HB6
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 21 W
Warranty: 3 Years
Long product name Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LCD, 1680 x 1050, 5ms, 1000:1, 250cd/m2, VGA, DisplayPort, Black
More>>>
Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 22 in (559 mm) viewable image size.
- Native resolution of 1680 x 1050.
- Internal power with 21 watts / 28 watts power consumption (typical/maximum).
- Mercury free and reduces power consumption by up to 33% over conventional monitors of the same size and resolution.
- ThinkVantage design.
- Tilt, swivel, and height adjustable stand for optimum viewing comfort.
- Pivot for portrait or landscape viewing (graphics card dependent).
- Direct access button for automatic image setup and brightness allows quick and easy monitor setup.
- Analog and DisplayPort video signal connectors.
- Integrate USB hub.
- Supports High Definition Content Protection (HDCP).
- Compliance with ENERGY STAR 5.0 requirements.
- Kensington Lock slot for security.
- TCO Certified Edge compliance.
- Rated EPEAT Gold.
- Offers attachment points for optional ThinkVision Soundbar (sold separately).
- Direct access for input selection allows easy movement between applications when attached to two systems simultaneously.
- Matching design to ThinkPad,ThinkCentre, and ThinkStation systems.
- Analog and digital connectors allow attachment flexibility.
- Wide viewing angles enlarge the workspace for comfortable viewing.
- Dual input connectors allow attachment to two systems simultaneously.
- Certified for Microsoft Windows XP, Vista, and Windows 7.
- Meets 100 mm VESA standard for mounting.
- Detachable base for wall- or arm-mounting (sold separately).
- Available in business black.

Short summary description Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L2251X, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L2251X. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1680 x 1050 (WSXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.282 x 0.282 mm
Viewable size, horizontal
43.8 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
55.9 cm
3D
No
Performance
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
11 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivel angle range
-45 - 45°
Tilt angle range
0 - 30°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
1 W
Power consumption (max)
28 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
591 mm
Depth (without stand)
233 mm
Height (without stand)
453 mm
Weight (without stand)
5.63 kg
Packaging content
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Display viewable area (HxV)
437.8 x 296.1 mm
Certification
EPEAT Gold, RoHS, FCC
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:39:50
Uk has collected 8 expert reviews for Lenovo ThinkVision L2251X computer monitor 55.9 cm (22") 1680 x 1050 pixels Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 22:39:50
Record Energy Efficiency At the moment, almost all of the big monitor manufacturers brag about their green credentials. In practice, very few of them actually stand out from the crowd, and when they do, it's actually for the wrong reasons. That's not...
Good Low energy consumption, Height adjustable, stand rotates and pivot mode, Accessories: USB hub, webcam and mic...
Bad Colours aren't accurate and can't be improved, TN panel, so poor vertical viewing angles...
60%
pcmag.com
Updated:
2011-10-03 22:39:50
Lenovo has come out with its latest eco-friendly display, the Lenovo ThinkVision L2251x Wide ($299.99 direct). Not only is this feature-rich, 22-inch LED backlit monitor a power miser, it's free of toxic materials such as mercury and arsenic and uses r...
Good Great text reproduction, Energy efficient, Flexible stand...
Bad Expensive, Weak light grayscale reproduction, Limited port selection...
Bottom line The Lenovo ThinkVision L2251x Wide is the company's greenest monitor yet, and it offers some convenient features and good color and text performance. It's a bit pricey for a 22-inch monitor and it can't display the lightest shades of gray...
70%
devhardware.com
Updated:
2011-10-03 22:39:50
If you're in the market for a good-sized LCD monitor, keep reading. Today we're reviewing the Lenovo ThinkVision L2251x Wide and the Samsung PX2370. Comparable in price, the two monitors differ somewhat in their performance.Lenovo ThinkVision L2251x Wi...
0%
hardwarecentral.com
Updated:
2011-10-03 22:39:50
Green seems to be the color of the moment. Right on the heels of our of NEC's MultiSync EA222WMe comes another, similarly eco-friendly monitor, the 22-inch Lenovo ThinkVision L2251x. As with the NEC, Lenovo is targeting business users who are looking...
87%