location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT1952p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2448MB6
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 17 W
Warranty: 3 Years
Long product name Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" (1440x900), 16:10, 250cd/m², 1000:1, 5ms, Black
More>>>
Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For enterprises that need a green, fully functional display screen, with unparalleled visual quality, the ThinkVision LT1952p is the best choice. Compatible with virtually any hardware platform, the LT1952p offers VGA, DVI-D, and DisplayPort connections. The LT1952p is a breeze to use with exceptional LED performance, swivel, tilt, and lift options, 5 milliseconds response time, and a 1000:1 contrast ratio. The LT1952p delivers high energy cost savings, through compliance with go green certifications. The monitors are mercury-free, contain reduced toxic chemicals. The LT1952p delivers the best value on investment for large enterprises.

Short summary description Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision LT1952p, 48.3 cm (19"), 1440 x 900 pixels, LED, 5 ms, Black

Long summary description Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of Lenovo ThinkVision LT1952p computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision LT1952p. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1440 x 900 (WXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.2835 x 0.2835 mm
3D
No
Performance
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
11 cm
Pivot
No
Swivel angle range
-45 - 45°
Tilt angle range
-3 - 20°
On Screen Display (OSD)
Yes
Number of OSD languages
8
LED indicators
Power
Power
Power consumption (typical) *
17 W
Power consumption (off)
0.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
440.9 mm
Depth (without stand)
171.3 mm
Height (without stand)
397.7 mm
Weight (without stand)
4.3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Display viewable area (HxV)
255.15 x 408.24 mm
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)