Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Tablet 64GB 3G Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tablet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18382DG
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17283
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad Tablet 64GB 3G Black :
The short editorial description of Lenovo ThinkPad Tablet 64GB 3G Black

NVIDIA Tegra 2 dual-core ARM, 1GB RAM, 64GB, 25.654 cm (10.1 ") 1280x800 LCD, 802.11bgn, WWAN, Bluetooth, Camera, 2c Li-Poly, Android 3.1
More>>>

Lenovo ThinkPad Tablet 64GB 3G Black :
The official marketing text of Lenovo ThinkPad Tablet 64GB 3G Black as supplied by the manufacturer
This all-business tablet has all the security, access and power you demand. Get more done when you combine those dynamic features with Android and its robust world of apps.

- Android 3.1 installed, a premiere business-optimized mobile platform
- Data encryption, corporate email and security features for safe communication inside and outside your network
- Digitizer pen for comfortable note taking
- HD display and HDMI output for crisp and defined presentations on large monitors
- Integrated cloud sharing and storage to easily move large files between team members and offices
- Preloaded productivity apps, including Documents to Go® and PrinterShare®
- Full Flash support for online media
Short summary description Lenovo ThinkPad Tablet 64GB 3G Black :
This short summary of the Lenovo ThinkPad Tablet 64GB 3G Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad Tablet, 25.6 cm (10.1"), 1280 x 800 pixels, 64 GB, 3G, Android, Black
Long summary description Lenovo ThinkPad Tablet 64GB 3G Black :

Lenovo ThinkPad Tablet. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz, Processor family: Arm, Processor model: Tegra 2. Internal memory: 1 GB. Top Wi-Fi standard: IEEE 802.11n, 3G. Card reader integrated. Weight: 760 g. Operating system installed: Android. Colour of product: Black

This is an auto-generated long summary of Lenovo ThinkPad Tablet 64GB 3G Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology *
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Arm
Processor model *
The model number for the processor in a computer.
Tegra 2
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor cache
1 MB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
64 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Graphics
Graphics adapter family
NVIDIA
Graphics adapter
GeForce Graphics
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in microphone *
Microphone that is found inside the product.
Yes
Number of built-in speakers
1
Audio system
System used to play music or speech.
High Definition (HD)
Camera
Built-in camera
The product has an integrated camera.
Yes
Main camera resolution (numeric)
The level of detail in the images that can be captured the main camera. The higher the resolution, the more detailed (and sharper) the image.
2 MP
Video recording
Recording moving visual images.
Yes
Second camera
The device has a second camera.
Yes
Networking
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
IEEE 802.11n
Networking
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Ports & interfaces
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone out *
The socket for connecting headphones to the device.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Micro-USB 2.0 ports quantity
1
Mini HDMI ports quantity
The new HDMI mini connector, next to the regular HDMI connector, is designed to be used with small portable devices such as camcorders and digital still cameras.
1
Design
Form factor *
The shape or design of the product.
Slate
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Performance
Position location *
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Electronic instrument used for navigation that shows directions in a frame of reference (north, south, east, west) that is stationary relative to the surface of the earth.
Yes
Proximity sensor
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,eAAC+,MP3,PCM,WAV,WMA
Video compression formats
H.263,H.264,MPEG4,Xvid
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Battery
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
2
Power
AC adapter power
10 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
181.7 mm
Depth *
The distance from the front to the back of something.
14.5 mm
Height *
The measurement of the product from head to foot or from base to top.
260.4 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
760 g
Other features
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03
Testseek has collected 110 expert reviews for Lenovo ThinkPad Tablet and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Zdnet.com.au
Updated:
2014-01-03
Tweet Submit Computer manufacturer Lenovo is a little later to market with an Android-powered tablet than its PC-making competitors Asus, Acer and Toshiba, but not so late to have missed the boat. Has Lenovo spent this extra time wisely? Design...
Good Stylus is a stroke of genius, Solid, durable design, Great tools for business users, Decent battery life...
Bad Quite heavy, Some minor lag...
Bottom line If you have to buy a tablet this year, the ThinkPad should be on your list. It includes features other tablets forgo or charge extra for, without sacrifices in price or performance.
85%
digitalversus.com
Updated:
2014-01-03
Honeycomb coupled with a capacitive touchscreen gives you access to what is, to say the least, a very good keyboard that you can type rapidly on no problem. Note, a small bug means you have to adopt the Flex T9 mode to really gain access to the numbers...
Good USB, SD/SDHC, microUSB, miniHDMI, SIM... it’s all there!, Satisfying screen overall, Battery life okay, Precise stylus and pertinent handwriting recognition, Good handling of USB/SD/SDHC transfers...
Bad Lenovo design and weight, Glossy screen, Physical buttons can get in the way, Standby could be better managed, Mediocre photovideo sensor, Slowdowns, lack of depth in pro positioning...
Bottom line A pro positioning without necessarily delivering pro services, the ThinkPad Tablet seems the ideal product for those who wish to get rid of their notebook and use a tablet for their meetings instead. The applications included strengthen Android Honeyco...
80%
trustedreviews.com
Updated:
2014-01-03
There are boatloads of 10.1in, Tegra 2-based Android tablets on the market, and often all that distinguishes them is their connectivity, the quality of their screen or their build quality. Of course, the Asus Eee Pad Transformer (which recently won our Pr...
Good Optional pressure sensitive stylus, Optional excellent keyboard folio case, Good IPS screen, More connectivity than most, Controlled app market...
Bad Relatively heavy and bulky, Not the most attractive, Not cheap, Tegra 2 isn't ideal for HD video...
Bottom line Its chunky profile and weight mean Lenovo's executive ThinkPad Tablet isn't for everyone, but its unique combination of class-leading connectivity, ruggedness, charging over USB, a pressure-sensitive stylus and keyboard folio accessory make it the most ve...
80%
goodgearguide.com.au
Updated:
2014-01-03
The Lenovo ThinkPad Tablet comes with the latest version of Google's Android software, "Honeycomb" 3.1, and will also be upgradeable to future versions (including the now-available 3.2). Like every other Honeycomb Android tablet on the market, the Thi...
Good Included digitiser pen Physical shortcut buttons Unique business-orientated software...
Bad Chunky design and glossy display Battery life could be improved Visible square imprints on screen...
Bottom line Unlike every other Android tablet on the market, the Lenovo ThinkPad Tablet is a business tablet first and foremost. Its digitiser pen alone makes it an attractive proposition, and it also comes with useful security features and VPN capability. All up...
75%
theregister.co.uk
Updated:
2014-01-03
Lenovo currently fields three Android tablets. The IdeaPad A1 and K1 are aimed at the general consumer while the third model carries the revered ThinkPad moniker and with it expectations of brick outhouse build quality, business-user friendliness and...
Bottom line Heavy, black and hewn from the finest plastics known to man, the ThinkPad Tablet is exactly what you would expect a 'droid tablet carrying the TP moniker to be. The smart and business-like design is complemented by a solid range of physical connectors...
75%
zdnet.co.uk
Updated:
2014-01-03
Good Includes several businessoriented features, Digital pen support, Beautiful screen...
Bad Relatively thick and heavy, Unnecessary navigation buttons, Uninspired Android interface optimisations...
Bottom line If your IT department could design a tablet, Lenovo's 10.1-inch Android-based ThinkPad Tablet would be it…...
73%
techradar.com
Updated:
2014-01-03
For those with a penchant for tech throwbacks, the Lenovo ThinkPad Tablet is a reminder of past accomplishments. With its all-black design and an optional pen with a large red faux-pa eraser, this tablet looks a bit like one of those original IBM Think...
Good Good battery life, Extra business apps, Extra ports - USB and SD, Fits with Lenovo laptops, Pen input...
Bad Bulky and not that thin, Outdated design, Poor AVI video playback, UI adds-on are so-so, Lenovo store is confusing...
Bottom line For those with a penchant for tech throwbacks, the Lenovo ThinkPad Tablet is a reminder of past accomplishments. With its all-black design and an optional pen with a large red faux-pa eraser, this tablet looks a bit like one of those original IBM Think...
70%
gadgetguy.com.au
Updated:
2014-01-03
Lenovo’s first tablet to compete in Australia is the ThinkPad Tablet, a device that pairs the design of the company’s pro-level notebooks with a stylus-supported touchscreen. Sharing the matte black finish of the company’s business notebooks, Lenovo’...
Good SIM card slot; Full-sized USB port covered by a door - no hanging covers!; Charges off of regular 5W microUSB;...
Bad Handwriting recognition isn't always the best; Performance could be better;...
Bottom line Lenovo has come up with an interesting concept here, modifying the tablet in a way that will have real appeal for some buyers. Performance-wise, we’d have liked more, and look forward to updates that will optimise the system to make it more responsive...
70%
itpro.co.uk
Updated:
2014-01-03
Bottom line We had high hopes for the ThinkPad Tablet, but overall it's disappointing. It doesn't feel like a distinctively designed tablet aimed specifically at businesses, like the Cisco Cius or the Motorola ET1, but more like yet another half-hearted Android co...
50%
crowdedbrain.co.uk
Updated:
2014-03-20
Lenovo are a manufacturer renowned for their notebook range and have already dabbled in the Android market with the release of the K1 . The Thinkpad is their next installment and the company makes no pretense as to the tablets targeted audience, as the Th...
0%
pcadvisor.co.uk
Updated:
2014-01-03
There’s no doubt that tablets are the hot tech product of 2011, but most seem to offer very little differentiation in screen size, specifications and software. Lenovo is at least attempting something new with its ThinkPad Tablet: it's aimed squarely at...
Bottom line The Lenovo ThinkPad Tablet has a rather bland design that’s targeted more to business and corporate users than consumers, but its included digitiser pen and optional keyboard folio case set it apart from competitors. It is also more durable than most c...
0%
delimiter.com.au
Updated:
2014-03-23
Jenneth Orantia turned her back on a lucrative career in law to pursue her unhealthy obsession with consumer technology. She's known for having at least half a dozen of the latest gadgets on her person at a time, and once won a bottle of Dom Perignon for...
Bottom line The ThinkPad Tablet is a decent device for business users thanks to the hardware-level security features, preloaded business apps and enterprise-grade service and support – all things that the similarly-priced iPad 2 doesn't offer. Like the iPad, the Thi...
0%
reviewed.com
Updated:
2014-02-05
The battery and screen performances of the Lenovo ThinkPad Tablet aren't too far off the "average" range for tablet performance, but little things like the accelerometers lagging significantly, as well as frequent crashes and severe battery drain while as...
0%
reviewed.com
Updated:
2014-02-05
The battery and screen performances of the Lenovo ThinkPad Tablet aren't too far off the "average" range for tablet performance, but little things like the accelerometers lagging significantly, as well as frequent crashes and severe battery drain while as...
0%
theregister.co.uk
Updated:
2015-03-21
Product Round-up With Android 4 Ice Cream Sandwich upon us, it's a good time to take stock of the impact - or lack of it - of Android 3 Honeycomb and Nvidia's Tegra 2, the chipset and release of Google’s mobile OS that were hoped would knock the iPad o...
0%
thunderbaylive.com
Updated:
2014-08-06
Lisa Gade demos the Android 4.0 Ice Cream Sandwich update on the Lenovo ThinkPad Tablet. The Android 4.0 ICS adds widespread support for digital pen which now works in many more apps. Lisa demos several of these apps with digital pen. Check out our video...
0%
thunderbaylive.com
Updated:
2014-08-06
A video review of the Lenovo ThinkPad Tablet. This is a 10.1″ Android OS 3.1 Honeycomb tablet with an IPS display and dual digitizer for both touch and use with an active digitizer pen that sells for $30. The specs are standard 10″ Honeycomb: 1GHz Nvidia...
0%
theglobeandmail.com
Updated:
2014-03-12
Most tablet makers using Google Inc.’s Android operating system seem bound and determined to go head-to-head with Apple for the consumer slate market. Lenovo is taking a different tack with the 10.1-inch ThinkPad Tablet, which is available to purchase...
0%
evogadget.com
Updated:
2014-01-03
Many people are thinking of getting a digital sketchbook. But since there is no such dedicated gadget, they turn to the next best thing to replace it: a tablet. The $429.18 Lenovo ThinkPad 1838-25U makes for a nice digital sketchbook overall. It's not the...
Bottom line The Lenovo ThinkPad 1838-25U is not necessarily a bad tablet. But the cons that it delivers while used will become hard to stomach at some point. So consider another tablet...
0%
Show all