Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga 13

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga 13
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0C32882
Category
Plastic covers used to protect smartphone and tablet screens from scratching etc.
screen protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18109
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 31 Aug 2017 18:18:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year
Long product name Lenovo Yoga 13 :
The short editorial description of Lenovo Yoga 13

Yoga 13" Screen Protector
More>>>

Lenovo Yoga 13:
The official marketing text of Lenovo Yoga 13 as supplied by the manufacturer
Lenovo yoga film is designed to match Yoga notebook,it has perfect using experience when touching the capacitive screen and no scratch with the high frequency touching,also it prevent the screen from water, dust and dirt .It provides crystal-clear image, easy application and removal for customers.- High transmittance reproduces perfect picture quality. - Scratch-resistant, protecting the screen from scratches. - High-quality silica gel, easy to attach and leave few air bubbles.
Short summary description Lenovo Yoga 13:
This short summary of the Lenovo Yoga 13 data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Yoga 13, Desktop/Laptop, Lenovo, 328 x 198 mm, 33 cm (13"), 0.13 mm, 20 g
Long summary description Lenovo Yoga 13 :

Lenovo Yoga 13. Device type: Desktop/Laptop, Brand compatibility: Lenovo. Display size (HxV): 328 x 198 mm, Display diagonal: 33 cm (13"), Thickness: 0.13 mm

This is an auto-generated long summary of Lenovo Yoga 13 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Device type *
Type or category of the device.
Desktop/Laptop
Brand compatibility *
What other brands this brand can be used with.
Lenovo
Weight & dimensions
Display size (HxV)
328 x 198 mm
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
33 cm (13")
Thickness
The distance through an object, as distinct from width or height.
0.13 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 g
Brand Image Product code Product Stock Price from
Fellowes

Fellowes 9000207 screen protector
(show image)
9000207 9000207  — 
Fellowes

Fellowes 9066501 screen protector
(show image)
9066501 9066501  — 
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
X