Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Sport 15.6" Backpack Blue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47298
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17558
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 10 Oct 2017 20:59:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Sport 15.6" Backpack Blue :
The short editorial description of Lenovo Sport 15.6" Backpack Blue

Lenovo Sport Backpack - Blue
More>>>

Lenovo Sport 15.6" Backpack Blue:
The official marketing text of Lenovo Sport 15.6" Backpack Blue as supplied by the manufacturer
Carry your notebook PC, papers, books, and other items in the newest Lenovo cases. These cases are designed for those who DO. Stylish combination of colors to support both black and colorful notebooks. These lightweight cases provide comfortable use and laptop protection as you travel to work or school.
- Backpack for those who DO
- Designed to fit most 15.6 inch notebooks
- Sporty design
- Padded laptop compartment
- Separate file compartment
- Workstation area
- Dual mesh bottle holders
- Lightweight design, only 1.65 lb/0.75 kg
- Cool-mesh, padded back panel and shoulder straps
- Padded carrying handle
- Pocket for smart phone
Short summary description Lenovo Sport 15.6" Backpack Blue:
This short summary of the Lenovo Sport 15.6" Backpack Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Sport, 39.6 cm (15.6"), Backpack, Blue, 100 mm, 385 mm, 490 mm
Long summary description Lenovo Sport 15.6" Backpack Blue :

Lenovo Sport. Maximum screen size compatibility: 39.6 cm (15.6"), Case type: Backpack, Colour of product: Blue. Width: 100 mm, Depth: 385 mm, Height: 490 mm. Dimensions (WxDxH): 100 x 385 x 490 mm, Height (imperial): 49 cm (19.3")

This is an auto-generated long summary of Lenovo Sport 15.6" Backpack Blue based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.6 cm (15.6")
Case type *
The size, shape and style of the case.
Backpack
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Weight & dimensions
Width *
The measurement or extent of something from side to side.
100 mm
Weight & dimensions
Depth *
The distance from the front to the back of something.
385 mm
Height *
The measurement of the product from head to foot or from base to top.
490 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
100 x 385 x 490 mm
Height (imperial)
49 cm (19.3")
Warranty note
Lifetime Limited
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
X