Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 320GB OPAL 320GB Serial ATA internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad 320GB OPAL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A65636
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 36356
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 10 Feb 2017 00:37:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad 320GB OPAL 320GB Serial ATA internal hard drive :
The short editorial description of Lenovo ThinkPad 320GB OPAL 320GB Serial ATA internal hard drive

ThinkPad 320GB 7200rpm OPAL Hard Drive
More>>>

Lenovo ThinkPad 320GB OPAL 320GB Serial ATA internal hard drive:
The official marketing text of Lenovo ThinkPad 320GB OPAL 320GB Serial ATA internal hard drive as supplied by the manufacturer
The ThinkPad 320GB 7200rpm SATA 3.0Gb/s7mm Hard Drive option provides a robust thin design enabling a seamless upgrade from the primary hard drive of supported ThinkPad laptops. OPAL capable, this drive adheres to the OPAL standard providing self encryption capabilities to firmly secure your data. Couple this drive with Winmagic’s Securedoc for a complete data security solution that enables centralized remote encryption management. This option provides good storage size, SATA data transfer capabilities, and 7200rpm disk speeds providing almost desktop like performance. For additional storage and backup install this drive as a second hard drive using the 9.5mm ThinkPad Serial Hard Drive Bay Adapter III (43N3412) or 12.7" ThinkPad Serial Hard Drive Bay Adapter III (0A65623).
- TCG Opal Compliant Self-Encrypting Drive(SED)
- 320GB storage capacity
- 7200rpm rotational speed
- 512 bytes/sector
- Serial ATA interface of 3.0Gbps
Short summary description Lenovo ThinkPad 320GB OPAL 320GB Serial ATA internal hard drive:
This short summary of the Lenovo ThinkPad 320GB OPAL 320GB Serial ATA internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad 320GB OPAL, 320 GB, Serial ATA, 7200 RPM, 3 Gbit/s
Long summary description Lenovo ThinkPad 320GB OPAL 320GB Serial ATA internal hard drive :

Lenovo ThinkPad 320GB OPAL. Hard drive capacity: 320 GB, Hard drive interface: Serial ATA, Hard drive speed: 7200 RPM. Data transfer rate: 3 Gbit/s

This is an auto-generated long summary of Lenovo ThinkPad 320GB OPAL 320GB Serial ATA internal hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive
Bytes per sector
512
Other features
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
X