Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad USB 3.0 1TB 1000GB Black external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad USB 3.0 1TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A65621
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0887263306182
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 88559
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 07 Sep 2017 04:42:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad USB 3.0 1TB 1000GB Black external hard drive :
The short editorial description of Lenovo ThinkPad USB 3.0 1TB 1000GB Black external hard drive

ThinkPad USB 3.0 1TB Portable Secure Hard Drive
More>>>

Lenovo ThinkPad USB 3.0 1TB 1000GB Black external hard drive:
The official marketing text of Lenovo ThinkPad USB 3.0 1TB 1000GB Black external hard drive as supplied by the manufacturer
Optimized for safeguarding essential data while on-the-go, the ThinkPad USB 3.0 1TB Secure Hard Drive offers high-level 256-bit Advanced Encryption Standard (AES) security within a slim, lightweight, self-powered, easy-to-use design.
- Connectivity via either USB 2.0 or USB 3.0 (2) interface
- Compact size
- No requirement for an ac power adapter
- Driverless operation under Microsoft Windows 7, Windows XP and Vista
- All stored data is fully encrypted using the AES 256-bit security encryption algorithm
- Real-time encryption with no read/write speed impact
- Shock-mounted 1TB 5400 rpm hard drive capacity
- Built-in USB 3.0 cable with an integral storage slot
- Integrated high quality metal dome switch keypad for entering an 8 to 16 digit password for 1 user ID and 1 administrator ID
- USB Y extension cable to ensure adequate power
- Attractive protective carrying case
- Non-skid anti-vibration pads
- High quality ThinkPad soft touch paint
Multi-colored LED device status indicator The ThinkPad USB 3.0 1TB Secure Hard Drive option also enables:
- Easy and secure storage expansion
- No software installation and no power adapter required for operation
- Built-in administrative password management
- Simple file backup (1) GB = 1 billion bytes when referring to storage capacity; accessible capacity is less. (2) Requires 1 or 2 USB 2.0 ports or 1 USB 3.0 port depending upon configuration.
Short summary description Lenovo ThinkPad USB 3.0 1TB 1000GB Black external hard drive:
This short summary of the Lenovo ThinkPad USB 3.0 1TB 1000GB Black external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad USB 3.0 1TB, 1000 GB, 5400 RPM, 256-bit AES, Black, HDD
Long summary description Lenovo ThinkPad USB 3.0 1TB 1000GB Black external hard drive :

Lenovo ThinkPad USB 3.0 1TB. Hard drive capacity: 1000 GB, Hard drive speed: 5400 RPM. Security algorithms: 256-bit AES. Colour of product: Black. Password protection type: HDD

This is an auto-generated long summary of Lenovo ThinkPad USB 3.0 1TB 1000GB Black external hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
256-bit AES
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
Password protection type
HDD
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
Polska 2 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
X