location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenco TAB-1014 tablet Allwinner 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenco Check ‘Lenco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAB-1014
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAB-1014
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenco TAB-1014 tablet Allwinner 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Black
  • - 25.6 cm (10.1") 1024 x 600 pixels
  • - Allwinner A10 1.2 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera Front camera
  • - Wi-Fi 4 (802.11n)
  • - Lithium Polymer (LiPo) 6 h
  • - Android
Long product name Lenco TAB-1014 tablet Allwinner 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black :
The long product name of Lenco TAB-1014 tablet Allwinner 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPU 1.2GHz, RAM 1GB DDR3, 8GB, 10.1” TFT (1024 x 600, 16:9), 802.11b/g/n, 2.0MP & 0.3MP, G-sensor, HDMI Out, 3.5mm Jack, USB, MicroSD (32GB Max), Android 4.0
More>>>
Short summary description Lenco TAB-1014 tablet Allwinner 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Lenco TAB-1014 tablet Allwinner 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenco TAB-1014, 25.6 cm (10.1"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

Long summary description Lenco TAB-1014 tablet Allwinner 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Lenco TAB-1014 tablet Allwinner 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Lenco TAB-1014. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: Allwinner, Processor model: A10. Internal memory: 1 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 680 g. Operating system installed: Android. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 07:39:02
Uk has collected 2 expert reviews for Lenco TAB-1014 tablet Allwinner 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%