location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenco 7" digital photo frame White 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenco Check ‘Lenco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7" digital photo frame
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF-711W show
Show alternative article codes used in the online market place
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Lenco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 09:58:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenco 7" digital photo frame White 17.8 cm (7") :
The long product name of Lenco 7" digital photo frame White 17.8 cm (7"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7" digital photo frame
More>>>
Short summary description Lenco 7" digital photo frame White 17.8 cm (7"):
This short summary of the Lenco 7" digital photo frame White 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenco 7" digital photo frame, 17.8 cm (7"), 480 x 234 pixels, LCD, 16:9, MMC, SD, xD, USB 2.0

Long summary description Lenco 7" digital photo frame White 17.8 cm (7"):
This is an auto-generated long summary of Lenco 7" digital photo frame White 17.8 cm (7") based on the first three specs of the first five spec groups.

Lenco 7" digital photo frame. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Compatible memory cards: MMC, SD, xD. Interface: USB 2.0. Product colour: White. Power consumption (typical): 5 W, Power consumption (standby): 3 W

Brand Image Product code Product Stock Price from
Lenco

Lenco 3.5" digital photo album digital photo frame Silver 8.89 cm (3.5")
(show image)
DPA35 3.5" digital photo album 0.00
(excl. VAT)
0 (incl. VAT)
Lenco

Lenco 9" digital photo frame White 22.9 cm (9")
(show image)
DF-911W 9" digital photo frame 0.00
(excl. VAT)
0 (incl. VAT)