location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz iLAM 414 mm/min Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iLAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74760000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6122015034727 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 07:31:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz iLAM 414 mm/min Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum lamination width: 32 cm Maximum document thickness: 0.6 mm
  • - Preheating time: 6 min
  • - 414 mm/min
  • - Number of rollers: 2
  • - Green, White
Long product name Leitz iLAM 414 mm/min Green, White :
The long product name of Leitz iLAM 414 mm/min Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Esselte 74760000 Laminator Leitz iLAM easy Stylish compact A3 laminator with one touch operation. No settings only on/off
More>>>
Leitz iLAM 414 mm/min Green, White:
The official description of Leitz iLAM 414 mm/min Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attractive A3 Leitz laminator in compact design for small offices and home use

Features:

- No settings needed; advanced heat management
- Approx. 45 sec. for 80mic.
- Photo-setting for optimized photo lamination
- Manual release function
- Low energy consumption
- Carry handles
- For 80 (75) mic. up to 125 mic.
- 3 years guarantee

Short summary description Leitz iLAM 414 mm/min Green, White:
This short summary of the Leitz iLAM 414 mm/min Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz iLAM, 32 cm, 6 min, 414 mm/min, 0.6 mm, 125 µ, 122 °C

Long summary description Leitz iLAM 414 mm/min Green, White:
This is an auto-generated long summary of Leitz iLAM 414 mm/min Green, White based on the first three specs of the first five spec groups.

Leitz iLAM. Maximum lamination width: 32 cm, Preheating time: 6 min, Lamination speed: 414 mm/min. Power consumption (typical): 435 W, AC input voltage: 220-240 V. Width: 487 mm, Depth: 99 mm, Height: 146 mm

Features
Preheating time *
6 min
Lamination speed *
414 mm/min
Maximum lamination width *
32 cm
Maximum document thickness *
0.6 mm
Built-in display *
No
Pouch capacity (per flap)
125 µ
Number of rollers
2
Temperature (max)
122 °C
Product colour
Green, White
Housing material
Plastic
Features
Control type
Buttons
Certification
GS
Power
Power consumption (typical)
435 W
AC input voltage
220-240 V
Weight & dimensions
Width
487 mm
Depth
99 mm
Height
146 mm
Weight
2.5 kg
Brand Image Product code Product Stock Price from
Leitz CS9 Cold laminator Black, White Leitz CS9 Cold laminator Black, White
(show image)
18641 CS9 0.00
(excl. VAT)
0 (incl. VAT)