location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Complete 4 in 1 Stylus for touchscreen devices

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Complete 4 in 1 Stylus for touchscreen devices
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64140001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432102204
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2020 10:32:31
The date of the most recent change of this product data-sheet in Icecat.
Leitz 64140001 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Leitz Complete 4 in 1 Stylus for touchscreen devices
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables accurate touchscreen operation
  • - Protects tablet from fingerprints and dirt
  • - Soft silicone tip protects the touchscreen from scratches and marks
  • - High quality pen (D1 refills, length 67mm)
  • - Built-in laserpointer for presentations
  • - Intergrated LED pocket light
  • - Including 3 coin cell batteries, type LR41
Long product name Leitz Complete 4 in 1 Stylus for touchscreen devices :
The long product name of Leitz Complete 4 in 1 Stylus for touchscreen devices. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Complete 4 in 1 Stylus for touchscreen devices, White
More>>>
Leitz Complete 4 in 1 Stylus for touchscreen devices:
The official description of Leitz Complete 4 in 1 Stylus for touchscreen devices as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1 stylus, 4 functions. A touchscreen stylus which can also be used as a ballpoint pen, a powerful laser pointer and a bright LED pocket light. Make your mobile devices complete!

Short summary description Leitz Complete 4 in 1 Stylus for touchscreen devices:
This short summary of the Leitz Complete 4 in 1 Stylus for touchscreen devices data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Complete 4 in 1 Stylus for touchscreen devices, Universal, Any brand, White, Brass, Silicone, LR41, 40 g

Long summary description Leitz Complete 4 in 1 Stylus for touchscreen devices:
This is an auto-generated long summary of Leitz Complete 4 in 1 Stylus for touchscreen devices based on the first three specs of the first five spec groups.

Leitz Complete 4 in 1 Stylus for touchscreen devices. Device compatibility: Universal, Brand compatibility: Any brand, Product colour: White. Weight: 40 g, Width: 143 mm, Depth: 14 mm. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Universal
Brand compatibility *
Any brand
Product colour *
White
Housing material
Brass, Silicone
Battery type
LR41
Built-in pen
Yes
Built-in laser pointer
Yes
Weight & dimensions
Weight
40 g
Width
143 mm
Depth
14 mm
Height
11 mm
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz Complete 4 in 1 Stylus for touchscreen devices Leitz Complete 4 in 1 Stylus for touchscreen devices
(show image)
64140095 Complete 4 in 1 Stylus for touchscreen devices 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)