location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Complete Desk Stand for iPad/tablet PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Complete Desk Stand for iPad/tablet PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62690095 show
Show alternative article codes used in the online market place
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2022 01:07:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Complete Desk Stand for iPad/tablet PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ergonomic desk stand that sets the perfect writing angle (15°)
  • - Sets your tablet at the perfect viewing angle (62°)
  • - Holds the tablet in portrait or landscape position
  • - Offers a set place on the desk for smartphones, tablets and other devices
  • - Rubber elements secure the device
  • - Inside pocket to store coins and other small items
Long product name Leitz Complete Desk Stand for iPad/tablet PC :
The long product name of Leitz Complete Desk Stand for iPad/tablet PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Complete Desk Stand for iPad/tablet PC, black
More>>>
Leitz Complete Desk Stand for iPad/tablet PC:
The official description of Leitz Complete Desk Stand for iPad/tablet PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect add-on for your tablet PC, giving the ideal writing or viewing angle. Make your tablet PC complete!

Short summary description Leitz Complete Desk Stand for iPad/tablet PC:
This short summary of the Leitz Complete Desk Stand for iPad/tablet PC data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Complete Desk Stand for iPad/tablet PC, Mobile phone/Smartphone, Tablet/UMPC, Black

Long summary description Leitz Complete Desk Stand for iPad/tablet PC:
This is an auto-generated long summary of Leitz Complete Desk Stand for iPad/tablet PC based on the first three specs of the first five spec groups.

Leitz Complete Desk Stand for iPad/tablet PC. Mobile device type: Mobile phone/Smartphone, Tablet/UMPC, Product colour: Black

Design
Mobile device type *
Mobile phone/Smartphone, Tablet/UMPC
Material *
ABS synthetics, Thermoplastic elastomer (TPE)
Product colour *
Black
Compatibility
iPad
Weight & dimensions
Width
100 mm
Depth
121 mm
Height
44 mm
Weight
100 g
Other features
Product type
Stand & Grip
Country Distributor
United Kingdom 2 distributor(s)