Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 62690001 White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62690001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62690001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4002432398997
Category
Accessories for handheld devices such as screen protectors and cases.
handheld device accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24544
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 17 Oct 2017 17:05:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 62690001 White:
This short summary of the Leitz 62690001 White data-sheet is auto-generated and uses the product title and the first six key specs.
Leitz 62690001, 100 mm, 121 mm, 44 mm, 110 g, ABS synthetics, Thermoplastic elastomer (TPE), White
Long summary description Leitz 62690001 White :

Leitz 62690001. Width: 100 mm, Depth: 121 mm, Height: 44 mm. Material: ABS synthetics, Thermoplastic elastomer (TPE). Colour of product: White

This is an auto-generated long summary of Leitz 62690001 White based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Mobile device type *
The compatible type of mobile device for which the product can be used.
Tablet/UMPC
Compatibility
The other products, software and hardware this product can be used with.
iPad
Weight & dimensions
Width
The measurement or extent of something from side to side.
100 mm
Depth
The distance from the front to the back of something.
121 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
44 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
110 g
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
White
Material
Material
The material from which a thing is or can be made e.g. wood, plastic.
ABS synthetics, Thermoplastic elastomer (TPE)
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)