Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 62640095 Indoor Black mobile device charger

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62640095
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62640095
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23640
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 15 Oct 2017 02:18:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 62640095 Indoor Black mobile device charger:
This short summary of the Leitz 62640095 Indoor Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.
Leitz 62640095, Indoor, Mobile phone, MP3, MP4, Tablet, USB, iPhone, iPad, Black, 240 mm
Long summary description Leitz 62640095 Indoor Black mobile device charger :

Leitz 62640095. Charger type: Indoor, Charger compatibility: Mobile phone, MP3, MP4, Tablet, Power source type: USB. Colour of product: Black. Width: 240 mm, Depth: 217 mm, Height: 80 mm

This is an auto-generated long summary of Leitz 62640095 Indoor Black mobile device charger based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Charger type *
Describes where charger can be used, e.g. auto, indoor.
Indoor
Charger compatibility *
What devices can be used with charger.
Mobile phone, MP3, MP4, Tablet
Power source type *
What the power source is.
USB
Compatible products
Other products that can be used with this product.
iPhone, iPad
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
240 mm
Depth
The distance from the front to the back of something.
217 mm
Height
The measurement of the product from head to foot or from base to top.
80 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
950 g
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)