location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt hole punch 16 sheets Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NeXXt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50380035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432316786
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:33:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 Years
Long product name Leitz NeXXt hole punch 16 sheets Blue :
The long product name of Leitz NeXXt hole punch 16 sheets Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Small Office Hole Punch, Blue
More>>>
Leitz NeXXt hole punch 16 sheets Blue:
The official description of Leitz NeXXt hole punch 16 sheets Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact professional model. Handy and strong. Patented grip zone and ultra sharp stamps reduce punching effort.

Features:

- Punches up to 16 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt hole punch 16 sheets Blue:
This short summary of the Leitz NeXXt hole punch 16 sheets Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt, 16 sheets, Blue, Metal, Plastic, 8 cm, 5.5 mm, 230 g

Long summary description Leitz NeXXt hole punch 16 sheets Blue:
This is an auto-generated long summary of Leitz NeXXt hole punch 16 sheets Blue based on the first three specs of the first five spec groups.

Leitz NeXXt. Punch capacity: 16 sheets, Product colour: Blue, Material: Metal, Plastic. Diameter: 5.5 mm, Weight: 230 g. Dimensions (WxDxH): 85 x 84 x 137 mm

Features
Punch capacity
16 sheets
Product colour
Blue
Material
Metal, Plastic
Punch holes quantity
2
Punch distance
8 cm
Fixed solid cutters
Yes
Guide bar
Yes
Weight & dimensions
Diameter
5.5 mm
Weight
230 g
Other features
Dimensions (WxDxH)
85 x 84 x 137 mm
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz NeXXt Series Metal Office hole punch 30 sheets Green Leitz NeXXt Series Metal Office hole punch 30 sheets Green
(show image)
50080050 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Series Metal Office hole punch 30 sheets Blue Leitz NeXXt Series Metal Office hole punch 30 sheets Blue
(show image)
50080030 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Series Metal Office hole punch 30 sheets Red Leitz NeXXt Series Metal Office hole punch 30 sheets Red
(show image)
50080020 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz WOW 5008 hole punch 30 sheets White Leitz WOW 5008 hole punch 30 sheets White
(show image)
50081001 WOW 5008 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt WOW Metal Office Hole Punch Leitz NeXXt WOW Metal Office Hole Punch
(show image)
50080035 WOW Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 50380025 hole punch 16 sheets Red Leitz 50380025 hole punch 16 sheets Red
(show image)
50380025 50380025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 50380085 hole punch 16 sheets Grey Leitz NeXXt 50380085 hole punch 16 sheets Grey
(show image)
50380085 50380085 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt WOW Metal Office Hole Punch Leitz NeXXt WOW Metal Office Hole Punch
(show image)
50080095 WOW Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 16 sheets Black Leitz NeXXt hole punch 16 sheets Black
(show image)
50380095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 30 sheets Red Leitz NeXXt hole punch 30 sheets Red
(show image)
50080025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)