X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Quality Pocket
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47040000
Category :
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
sheet protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Aug 2016 23:08:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13249
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Leitz High Quality Pocket:
The short editorial description of Leitz High Quality Pocket
A4, 230 x 305mm, 100 pcs

Marketing text Leitz High Quality Pocket

:
The official marketing text of Leitz High Quality Pocket as supplied by the manufacturer
Premium quality pocket for constant use. Multi-punched strip allows covenient storage of documents in lever arch files and binders.

- Embossed 0.10 mm recyclable PP foil, copysafe
- Easy access to documents with cut out
- 11 holes for universal use
- For A4 format
Short summary description Leitz High Quality Pocket:
This short summary of the Leitz High Quality Pocket data-sheet is auto-generated and uses the product title and the first six key specs.
Leitz High Quality Pocket, 210 x 297 mm (A4), Transparent, Polypropylene (PP), Portrait, Top
Long summary description Leitz High Quality Pocket:
This is an auto-generated long summary of Leitz High Quality Pocket based on the first three specs of the first five spec groups.
Leitz High Quality Pocket. Format: 210 x 297 mm (A4), Colour of product: Transparent, Material: Polypropylene (PP). Width: 23 cm, Height: 30.5 cm, Weight: 10 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Format*
The format is determined by shape, size, presentation and medium.
210 x 297 mm (A4)
Colour of product
The colour e.g. red, blue, green, black, white.
Transparent
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polypropylene (PP)
Orientation
Portrait
Pocket opening
Top
Number of fixing holes
11
Features
Copy safe
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
230 mm
Height
The measurement of the product from head to foot or from base to top.
305 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 g
Packaging data
Quantity per pack *
The amount in each pack.
100
Brand
Image
Product code
Product
Stock
Price from
Leitz Pocket with CD sleeve
Leitz Pocket with CD sleeve
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
47613003
USD 4.32
(excl. VAT)
USD 5.18(incl. VAT)
Leitz 47140003 sheet protector
Leitz 47140003 sheet protector
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
47140003
 —