location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz ALPHA Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALPHA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19010025 show
Show alternative article codes used in the online market place
Category:
Labels that do not stick to the surface to which they are applied.
Non-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz ALPHA Red :
The long product name of Leitz ALPHA Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leitz Beschriftungsschilder/1901-00-25 60x21mm rot 120g/qm Inh.100
More>>>
Short summary description Leitz ALPHA Red:
This short summary of the Leitz ALPHA Red data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz ALPHA, Red, Germany, 6 cm, 2 mm, 215 mm, 20 g

Long summary description Leitz ALPHA Red:
This is an auto-generated long summary of Leitz ALPHA Red based on the first three specs of the first five spec groups.

Leitz ALPHA. Product colour: Red, Country of origin: Germany. Label width: 6 cm, Label height: 2 mm, Depth: 215 mm

Features
Product colour *
Red
Country of origin
Germany
Weight & dimensions
Label width
6 cm
Label height
2 mm
Depth
215 mm
Weight
20 g
Brand Image Product code Product Stock Price from
Leitz 19010055 non-adhesive label Green Leitz 19010055 non-adhesive label Green
(show image)
19010055 19010055 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA Yellow Leitz ALPHA Yellow
(show image)
19010015 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA 975 pc(s) White Leitz ALPHA 975 pc(s) White
(show image)
19000001 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 19010035 non-adhesive label Blue Leitz 19010035 non-adhesive label Blue
(show image)
19010035 19010035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA White Leitz ALPHA White
(show image)
19010001 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)