location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz ALPHA White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALPHA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19010001 show
Show alternative article codes used in the online market place
Category:
Labels that do not stick to the surface to which they are applied.
Non-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2020 10:37:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz ALPHA White:
This short summary of the Leitz ALPHA White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz ALPHA, White, Germany, 6 cm, 2 mm, 215 mm, 20 g

Long summary description Leitz ALPHA White:
This is an auto-generated long summary of Leitz ALPHA White based on the first three specs of the first five spec groups.

Leitz ALPHA. Product colour: White, Country of origin: Germany. Label width: 6 cm, Label height: 2 mm, Depth: 215 mm

Features
Product colour *
White
Country of origin
Germany
Weight & dimensions
Label width
6 cm
Label height
2 mm
Depth
215 mm
Weight
20 g
Brand Image Product code Product Stock Price from
Leitz ALPHA Red Leitz ALPHA Red
(show image)
19010025 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 19010055 non-adhesive label Green Leitz 19010055 non-adhesive label Green
(show image)
19010055 19010055 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA Yellow Leitz ALPHA Yellow
(show image)
19010015 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA 975 pc(s) White Leitz ALPHA 975 pc(s) White
(show image)
19000001 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 19010035 non-adhesive label Blue Leitz 19010035 non-adhesive label Blue
(show image)
19010035 19010035 0.00
(excl. VAT)
0 (incl. VAT)