location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz CS9 Cold laminator Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18641 show
Show alternative article codes used in the online market place
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:40:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz CS9 Cold laminator Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cold laminator
  • - Maximum lamination width: 21.5 cm Maximum document thickness: 1 mm
  • - A4
  • - Black, White
Long product name Leitz CS9 Cold laminator Black, White :
The long product name of Leitz CS9 Cold laminator Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

205 x 170 x 380 mm, Cold laminating
More>>>
Leitz CS9 Cold laminator Black, White:
The official description of Leitz CS9 Cold laminator Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to use, cold office laminator for fast protection of documents. Can be used instantly, no waiting time. No electricity required. Safe around children.

- No electricity, no heat, no waiting for lamination process
- No risk, so ideal to use with children
- Flexible lamination, laminated documents can be folded
- Removale cutbar integrated to cut document to size
- Entry tray for easy feeding of documents
- Endless lamination possible (banners)
- Starter cartridge (5 m) included

Short summary description Leitz CS9 Cold laminator Black, White:
This short summary of the Leitz CS9 Cold laminator Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz CS9, 21.5 cm, Cold laminator, 1 mm, A4, Manual, 5 m

Long summary description Leitz CS9 Cold laminator Black, White:
This is an auto-generated long summary of Leitz CS9 Cold laminator Black, White based on the first three specs of the first five spec groups.

Leitz CS9. Maximum lamination width: 21.5 cm, Type: Cold laminator, Maximum document thickness: 1 mm. Width: 205 mm, Depth: 380 mm, Height: 170 mm

Features
Type *
Cold laminator
Maximum lamination width *
21.5 cm
Maximum document thickness *
1 mm
Built-in display *
No
Cutting system
Manual
Laminating cartridge capacity
5 m
Endless lamination possibility (banners)
Yes
Features
Replaceable cutter
Yes
Format *
A4
Product colour
Black, White
Weight & dimensions
Width
205 mm
Depth
380 mm
Height
170 mm
Logistics data
Harmonized System (HS) code
84729080
Brand Image Product code Product Stock Price from
Leitz iLAM 414 mm/min Green, White Leitz iLAM 414 mm/min Green, White
(show image)
74760000 iLAM 0.00
(excl. VAT)
0 (incl. VAT)
Leitz iLam easy A4 414 mm/min Leitz iLam easy A4 414 mm/min
(show image)
74770000 iLam easy A4 0.00
(excl. VAT)
0 (incl. VAT)
Leitz iLam touch A4 toorbo 700 mm/min Leitz iLam touch A4 toorbo 700 mm/min
(show image)
74750000 iLam touch A4 toorbo 0.00
(excl. VAT)
0 (incl. VAT)
Leitz iLAM touch A3 700 mm/min Leitz iLAM touch A3 700 mm/min
(show image)
74740000 iLAM touch A3 0.00
(excl. VAT)
0 (incl. VAT)
Leitz iLam touch A3 turbo 1900 mm/min Leitz iLam touch A3 turbo 1900 mm/min
(show image)
74730000 iLam touch A3 turbo 0.00
(excl. VAT)
0 (incl. VAT)