X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16430055
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16430055
Category :
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
self-adhesive labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2015 14:31:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15082
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Short summary description Leitz 16430055 self-adhesive label:
This short summary of the Leitz 16430055 self-adhesive label data-sheet is auto-generated and uses the product title and the first six key specs.
Leitz 16430055, Green, Rectangle, Ring binder, Paper
Long summary description Leitz 16430055 self-adhesive label:
This is an auto-generated long summary of Leitz 16430055 self-adhesive label based on the first three specs of the first five spec groups.
Leitz 16430055. Colour of product: Green, Shape: Rectangle, Recommended usage: Ring binder. Width: 39 mm, Height: 192 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
Green
Shape
The external form, contours, or outline of the product.
Rectangle
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
Ring binder
Material
The material from which a thing is or can be made e.g. wood, plastic.
Paper
Easy to apply
Yes
Features
Solvent-free
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
39 mm
Height
The measurement of the product from head to foot or from base to top.
192 mm
Packaging data
Labels per pack
10
Brand
Image
Product code
Product
Stock
Price from
Leitz 16430025 self-adhesive label
Leitz 16430025 self-adhesive label
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16430025
USD 1.75
(excl. VAT)
USD 2.10(incl. VAT)
Leitz 16430015 self-adhesive label
Leitz 16430015 self-adhesive label
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16430015
USD 1.75
(excl. VAT)
USD 2.10(incl. VAT)
Leitz 16430035 self-adhesive label
Leitz 16430035 self-adhesive label
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16430035
USD 1.46
(excl. VAT)
USD 1.75(incl. VAT)
Leitz 16430085 self-adhesive label
Leitz 16430085 self-adhesive label
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16430085
USD 3.72
(excl. VAT)
USD 4.50(incl. VAT)