location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 180° Standard Lever ring binder Foolscap Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180° Standard Lever
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10821095 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 08:58:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Leitz 180° Standard Lever ring binder Foolscap Black :
The long product name of Leitz 180° Standard Lever ring binder Foolscap Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Foolscap, 600 Sheets, Black
More>>>
Leitz 180° Standard Lever ring binder Foolscap Black:
The official description of Leitz 180° Standard Lever ring binder Foolscap Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Leitz 180° mechanism is unique and opens to a full 180°, providing you with a 50% wider opending and the opportunity to file from both sides. This saves 20% of your time filing.

Features:

- Patented 180° mechanism makes it easier to add sections to the file, because you can file from both sides when open
- Mechanism opens 50% wider than standard lever arch files, filing larger amounts of paper in one go
- Heavyweight 100% recycled board covered in paper
- FC, 80mm spine, 600 sheet capacity

Short summary description Leitz 180° Standard Lever ring binder Foolscap Black:
This short summary of the Leitz 180° Standard Lever ring binder Foolscap Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 180° Standard Lever, Foolscap, Cardboard, Black, Grey, 600 sheets, 80 g/m²

Long summary description Leitz 180° Standard Lever ring binder Foolscap Black:
This is an auto-generated long summary of Leitz 180° Standard Lever ring binder Foolscap Black based on the first three specs of the first five spec groups.

Leitz 180° Standard Lever. Format: Foolscap, Material: Cardboard, Product colour: Black. Width: 80 mm, Depth: 348 mm, Height: 286 mm

Features
Format *
Foolscap
Material
Cardboard
Product colour
Black
Inner colour
Grey
Maximum capacity
600 sheets
Media weight
80 g/m²
Reinforced edges
Yes
Spine label
Yes
Features
Spine width
8 cm
Thumb hole
Yes
Mechanism type
Lever
Label holder
No
Weight & dimensions
Width
80 mm
Depth
348 mm
Height
286 mm
Weight
490 g
Brand Image Product code Product Stock Price from
Leitz 180° Standard Lever ring binder Blue Leitz 180° Standard Lever ring binder Blue
(show image)
10821035 180° Standard Lever 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4 Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4
(show image)
10821025 Standard Lever Arch File 80mm Foolscap Red (10) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)