location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Lever Arch File 80mm Foolscap Red (10)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10821025
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2023 10:34:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4 :
The long product name of Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Lever Arch File 80mm Foolscap Red(10)
More>>>
Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4:
The official description of Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Manufactured from heavyweight 100% recycled board
- Cardboard cover sheet protects contents
- Available in a wide range of colours and formats

Short summary description Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4:
This short summary of the Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Standard Lever Arch File 80mm Foolscap Red (10), A4, Red, 200 mm, 330 mm

Long summary description Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4:
This is an auto-generated long summary of Leitz Standard Lever Arch File 80mm Foolscap Red (10) ring binder A4 based on the first three specs of the first five spec groups.

Leitz Standard Lever Arch File 80mm Foolscap Red (10). Format: A4, Product colour: Red. Width: 200 mm, Height: 330 mm

Features
Format *
A4
Product colour
Red
Weight & dimensions
Width
200 mm
Height
330 mm
Brand Image Product code Product Stock Price from
Leitz 180° Standard Lever ring binder Foolscap Black Leitz 180° Standard Lever ring binder Foolscap Black
(show image)
10821095 180° Standard Lever 0.00
(excl. VAT)
0 (incl. VAT)