location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Cardboard binder ring binder A3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cardboard binder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10720000 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2023 10:34:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz Cardboard binder ring binder A3 Black:
This short summary of the Leitz Cardboard binder ring binder A3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Cardboard binder, A3, Black, 500 sheets, 7.7 cm, 56 mm, 175 mm

Long summary description Leitz Cardboard binder ring binder A3 Black:
This is an auto-generated long summary of Leitz Cardboard binder ring binder A3 Black based on the first three specs of the first five spec groups.

Leitz Cardboard binder. Format: A3, Product colour: Black, Maximum capacity: 500 sheets. Width: 56 mm, Height: 175 mm, Weight: 280 g

Features
Format *
A3
Product colour
Black
Maximum capacity
500 sheets
Spine width
7.7 cm
Weight & dimensions
Width
56 mm
Height
175 mm
Weight
280 g