location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 10700000 ring binder A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10700000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10700000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432301072
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 13:39:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 10700000 ring binder A4 Black:
This short summary of the Leitz 10700000 ring binder A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 10700000, A4, Black, 600 sheets, 78 mm, 285 mm, 318 mm

Long summary description Leitz 10700000 ring binder A4 Black:
This is an auto-generated long summary of Leitz 10700000 ring binder A4 Black based on the first three specs of the first five spec groups.

Leitz 10700000. Format: A4, Product colour: Black, Maximum capacity: 600 sheets. Width: 78 mm, Depth: 285 mm, Height: 318 mm

Features
Format *
A4
Product colour
Black
Maximum capacity
600 sheets
Thumb hole
Yes
Label holder
No
Weight & dimensions
Width
78 mm
Depth
285 mm
Height
318 mm
Technical details
Sustainability certificates
Blue Angel, Forest Stewardship Council (FSC)