location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lastolite Panelite Reflector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lastolite Check ‘Lastolite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Panelite Reflector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LL LR7231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055135901871
Category:
A camera kit contains all of the apparatus you need to build a camera.
Camera Kits Check ‘Lastolite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lastolite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 08:52:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lastolite Panelite Reflector :
The long product name of Lastolite Panelite Reflector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Panelite Reflector, Silver/White, 1.8m x 1.2m
More>>>
Short summary description Lastolite Panelite Reflector:
This short summary of the Lastolite Panelite Reflector data-sheet is auto-generated and uses the product title and the first six key specs.

Lastolite Panelite Reflector, Silver, White, 1800 mm, 1200 mm

Long summary description Lastolite Panelite Reflector:
This is an auto-generated long summary of Lastolite Panelite Reflector based on the first three specs of the first five spec groups.

Lastolite Panelite Reflector. Product colour: Silver, White. Length: 1800 mm, Width: 1200 mm

Brand Image Product code Product Stock Price from
Lastolite

Lastolite Circular Reflector
(show image)
LL LR3806 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)
Lastolite

Lastolite Circular Reflector
(show image)
LL LR1228 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)
Lastolite

Lastolite Circular Reflector
(show image)
LL LR3036 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)
Lastolite

Lastolite Circular Reflector
(show image)
LL LR3828 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)
Lastolite

Lastolite Circular Reflector
(show image)
LL LR4828 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)
Lastolite

Lastolite Circular Reflector
(show image)
LL LR4831 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)
Lastolite

Lastolite Circular Reflector
(show image)
LL LR3831 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)
Lastolite

Lastolite Circular Reflector
(show image)
LL LR1234 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)
Lastolite

Lastolite Circular Reflector
(show image)
LL LR3031 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)
Lastolite

Lastolite Circular Reflector
(show image)
LL LR2028 Circular Reflector 0.00
(excl. VAT)
0 (incl. VAT)