location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lastolite ePhotomaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lastolite Check ‘Lastolite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ePhotomaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LL LR2484 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055135904056
Category:
A camera kit contains all of the apparatus you need to build a camera.
Camera Kits Check ‘Lastolite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lastolite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 08:52:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lastolite ePhotomaker :
The long product name of Lastolite ePhotomaker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ePhotomaker Small Kit
More>>>
Short summary description Lastolite ePhotomaker:
This short summary of the Lastolite ePhotomaker data-sheet is auto-generated and uses the product title and the first six key specs.

Lastolite ePhotomaker, 350 mm, 350 mm

Long summary description Lastolite ePhotomaker:
This is an auto-generated long summary of Lastolite ePhotomaker based on the first three specs of the first five spec groups.

Lastolite ePhotomaker. Width: 350 mm, Height: 350 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 07:22:05
Uk has collected 5 expert reviews for Lastolite ePhotomaker and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pocket-lint.com
Updated:
2013-04-01 07:22:04
Whether you sell on eBay or are thinking of improving the quality of images on your website this is certainly one to check out...
90%
whatdigitalcamera.com
Updated:
2013-04-01 07:21:56
We recently reviewed light tents for producing small product shots. Another option from renown reflector and background producer Lastolite is the ePhotomaker. This didn’t fit into the group test as it follows a differen...
90%
thinkcamera.com
Updated:
2013-04-01 07:22:03
If youve been checking out eBay lately, you will see some very professional looking pictures of things people are trying to sell. If youve ever tried taking pictures of shiny subjects then youll know its not always easy. Whatever you use for light...
90%
digitalcameraworld.com
Updated:
2014-11-12 07:11:33
The ePhotomaker light tent packs flat and is designed to diffuse simple light sources to create a perfect environment for eBay photos, product or still life photography . But can it deliver on its promises? Find out in our Lastolite ePhotomaker review.Des...
0%
Country Distributor
United Kingdom 1 distributor(s)