X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300933
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 14:38:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7313
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 2 Year Limited Warranty
Long product name LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE 40GB:
The short editorial description of LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE 40GB
LaCie Data Bank, Design by F.A. Porsche 40GB - USB 2.0, 4200 RPM, 2MB, USB Powered

Marketing text LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE 40GB

:
The official marketing text of LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE 40GB as supplied by the manufacturer
LaCie Data Bank, Design by F.A. Porsche 40GB


POCKET ROADSTER

Our most compact hard disk ever (Design by F.A. Porsche),
the LaCie Data Bank is the ideal traveller, driving up to
40GB at fast Hi-Speed USB 2.0 speeds. Weighing less than
5 ounces (140g), this jewel is barely larger than a credit card
and thinner than a mobile phone (111mm x 63mm x 16mm /
4.4" x 2.5" x 0.629"). A masterpiece of understated elegance,
the LaCie Data Bank comes with a sleek, ingot-shaped
magnesium design.

DUAL CONNECTIVITY

Hot-pluggable to easily share among cross-platform desktops,
this lightweight, portable hard drive features Hi-Speed USB 2.0
connection (one mini USB connector), and compatibility with
Macintosh and PC systems. Drives also available with 6-pin
FireWire and Hi-Speed USB 2.0 connectivity.

UNMATCHED EASE OF USE

The LaCie Data Bank offers true plug and play connectivity,
without the need for driver or software installation for
Windows XP and Mac OS X users. The LaCie Data Bank can
be powered by the interface bus – no power supply is needed.
Simply connect the drive to your computer and use the power
supplied by the USB or FireWire cable.

HIGH-SPEED DATA TRANSFER

The LaCie Data Bank features the Hi-Speed USB 2.0 standard,
which boasts transfer rates of up to 480Mbps while still
maintaining backward compatibility with USB 1.1 devices.
This powerful hard drive is also equipped with the blazing
FireWire interface, delivering transfer rates of up to 400Mbps.
These impressive speeds support backup and archival of digital
audio, video, photos and data, as well as data sharing and
information exchange.

Short summary description LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE 40GB:
This short summary of the LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE 40GB data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE, PC & Mac, Computer equipped with bus powered USB 1.1, USB 2.0 port, USB Powerwd, Windows 98 SE, Windows 2000, Windows Me, or Windows XP Mac OS 9.x, or Mac OS 10.x , 16 x 111 x 63 mm
Long summary description LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE 40GB:
This is an auto-generated long summary of LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE 40GB based on the first three specs of the first five spec groups.
LaCie DATABANK 40 GB/1,8INCH/USB2.0/BUS POWERED F.A. PORSCHE. Hard drive capacity: 40 GB, Hard drive speed: 4200 RPM, Drive device, buffer size: 2 MB. USB version: 2.0. Weight: 115 g. Compatibility: PC & Mac, Minimum system requirements: Computer equipped with bus powered USB 1.1, USB 2.0 port, Power requirements: USB Powerwd
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
115 g
Other features
Power requirements
USB Powerwd
Write seek
15 ms
Other features
Minimum system requirements
Computer equipped with bus powered USB 1.1, USB 2.0 port
Read seek
15 ms
Internal
The product is built in.
Yes
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC & Mac
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 SE, Windows 2000, Windows Me, or Windows XP
Mac OS 9.x, or Mac OS 10.x
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
16 x 111 x 63 mm
Special features
Internal silicone rubber shock absorber
Protective door minimizes dust; hides
connectors during transportation
I/O ports
An interface on a device to which you can connect another device.
1 USB Port