X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300920
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Sep 2011 12:33:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8726
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 2 Year Limited Warranty
Long product name LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN:
The short editorial description of LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN
LaCie d2 DVD±RW 16x - USB 2.0 and FireWire, 4.7GB / 8.5GB

Marketing text LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN

:
The official marketing text of LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN as supplied by the manufacturer
LaCie d2 DVD±RW 16x


DVD±RW IN ONE DRIVE

This universal drive delivers four DVD formats in a single,
slim device. By combining DVD+RW and DVD-RW formats,
the LaCie Dual DVD±RW Drive delivers greater creative
versatility by eliminating the need to choose one format over
another. This combination drive is also capable of writing to
CD and DVD formats, which are compatible with nearly all
existing DVD-Video players.

CREATE ORIGINAL VIDEO DVDs

Record professional-quality, personalized DVDs with your
LaCie Dual DVD±RW Drive and the included Roxio DVD Builder
authoring software. Import video and audio footage from
your DV camcorder, arrange your sequences, and burn
projects onto DVD or CD-Video discs. Completed DVDs can
then be played back on virtually any DVD player to share
among family and friends.

RECORD CUSTOM DVDs IN MINUTES

Offering the fastest DVD record speed on the market in
a slim, aluminum design, the LaCie Dual DVD Drive
features 8x record speeds in DVD-R and DVD+R formats.
This all-in-one rewritable drive also features FireWire and
Hi-Speed USB 2.0 ports for easy connection to any Mac
or PC, making it the most versatile drive available.

COMPILE MP3s, PHOTOS, VIDEO

Back up valuable data, share photos, and archive MP3
libraries and MPEG-2 DVD video. With the ability to store
digital data on CD or DVD media, the LaCie Dual DVD Drive
allows you to burn up to 8.5GB or more than two hours of
theater-quality video on large-capacity DVD general use discs.

Short summary description LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN:
This short summary of the LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN, 4.7GB DVD±R / DVD±RW, 8.54GB DVD+R9 (Double Layer), 700MB CD-R / CD-RW, Intel Pentium 350MHz-compatible processor or greater; minimum 64MB RAM , Tray, CD: CD-ROM, CD-ROM XA, CD-DA, Photo CD, CD-R, CD-RW, CD-Extra, CD-Text. DVD: DVD-ROM, DVD+R, DVD-R (, DVD-R: Disc-at-Once, Incremental recording, Multi-border recording. DVD-RW: Restricted Overwriting. , 173 x 268 x 44 mm
Long summary description LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN:
This is an auto-generated long summary of LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN based on the first three specs of the first five spec groups.
LaCie DT DVD+-RW/DOUBLE LAYER/16X/USB2.0&FIREWIRE D2 DESIGN. Disc loading type: Tray. Drive device, buffer size: 2 MB. CD write speed: 32x, CD rewrite speed: 24x. CD read speed: 40x. DVD drive average random access time: 140 ms
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
32x
CD rewrite speed
24x
DVD write speed
16x
DVD rewrite speed
4x
Reading speed
CD read speed*
40x
DVD read speed
12x
Access time
DVD drive average random access time
140 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Easy CD & DVD Creator
DVDMax Player
Toast Lite 6.0* and 5.2.2
Other features
Media types supported
The types of media which can be used with this product.
4.7GB DVD±R / DVD±RW, 8.54GB DVD+R9 (Double Layer), 700MB CD-R / CD-RW
Minimum system requirements
Intel Pentium 350MHz-compatible processor or greater; minimum 64MB RAM
Mac or PC with built-in FireWire or
Hi-Speed USB 2.0 interface
Logical recording format
Logical recording format type.
CD: CD-ROM, CD-ROM XA, CD-DA, Photo CD, CD-R, CD-RW, CD-Extra, CD-Text. DVD: DVD-ROM, DVD+R, DVD-R (General Use only), DVD+RW, DVD-RW, DVD-Video
Write methods
List of methods employed for writing to media.
DVD-R: Disc-at-Once, Incremental recording, Multi-border recording. DVD-RW: Restricted Overwriting. DVD+R: Incremental recording. DVD+RW: Random recording. CD-R/RW: Disc-at-Once, Track-at-Once, Session-at-Once, Packet Writing
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
173 x 268 x 44 mm
Total storage capacity
The total amount of data that can be stored on the device.
4.7 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 9.1 and Mac OS 10.1.2 or greater; Windows 98 SE, Windows 2000, Windows Me and Windows XP
I/O ports
An interface on a device to which you can connect another device.
USB 2.0 and FireWire
Technical features
Double Layer recording