X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bigger Disk Extreme 1.0 Tb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300874
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:49:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8013
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 2 Year Limited Warranty
Long product name LaCie Bigger Disk Extreme 1.0 Tb 1000GB:
The short editorial description of LaCie Bigger Disk Extreme 1.0 Tb 1000GB
LaCie Bigger Disk Extreme - 1.0 Tb, 7200 rpm, FireWire 800 and FireWire 400, External

Marketing text LaCie Bigger Disk Extreme 1.0 Tb 1000GB

:
The official marketing text of LaCie Bigger Disk Extreme 1.0 Tb 1000GB as supplied by the manufacturer
LaCie Bigger Disk Extreme 1TB - FireWire 400 and FireWire 800



User Benefits:

Unprecedented capacities available in 1TB and 1.6TB

Transfer rates up to 50% faster than first-generation FireWire 800 drives

Plug and play with a built-in RAID 0 array for super fast speeds

Ideal for video editing, video RAID and 3D imaging



The LaCie Bigger Disk Extreme, with the largest storage capacity available, packs an amazing 1 terabytes of storage in a manageable 5.25" 2U size. Offering the fastest throughput, the LaCie Bigger Disk extreme is optimized for digital editing applications and supports multiple streams of uncompressed SD video.

Short summary description LaCie Bigger Disk Extreme 1.0 Tb 1000GB:
This short summary of the LaCie Bigger Disk Extreme 1.0 Tb 1000GB data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie Bigger Disk Extreme 1.0 Tb, Silverlining Utilities & SilverKeeper backup software, PC & Mac, • FireWire 800 (9-pin)-equipped computer: Mac OS 10.2.4 and greater; Windows 2000 and Windows XP , External power supply, 173 x 88 x 268 mm
Long summary description LaCie Bigger Disk Extreme 1.0 Tb 1000GB:
This is an auto-generated long summary of LaCie Bigger Disk Extreme 1.0 Tb 1000GB based on the first three specs of the first five spec groups.
LaCie Bigger Disk Extreme 1.0 Tb. Hard drive capacity: 1000 GB, Hard drive speed: 7200 RPM, Drive device, buffer size: 8 MB. Weight: 5 kg. Bundled software: Silverlining Utilities & SilverKeeper backup software. Compatibility: PC & Mac, Data transfer rate: 0.8 Gbit/s, Minimum system requirements: • FireWire 800 (9-pin)-equipped computer: Mac OS 10.2.4 and greater; Windows 2000 and Windows XP
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Ports & interfaces
FireWire 800
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Silverlining Utilities & SilverKeeper backup software
Other features
Minimum system requirements
• FireWire 800 (9-pin)-equipped computer:
Mac OS 10.2.4 and greater; Windows 2000
and Windows XP
• computer equipped with FireWire 400 (6-pin) or
iLink (4-pin): Mac OS 9.x and Mac OS 10.x;
Windows 2000 and Windows XP
• Intel Pentium II 350MHz-compatible or Apple G3 processor and greater
• minimum 64MB RAM
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Write seek
10 ms
Internal
The product is built in.
Yes
Read seek
10 ms
Power requirements
External power supply
Compatibility
The other products, software and hardware this product can be used with.
PC & Mac
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.8 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
173 x 88 x 268 mm
I/O ports
An interface on a device to which you can connect another device.
2x FireWire 800 (9-pin) &
1x FireWire 400 (6-pin)