X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300777EK
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:21:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8368
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 2 Year Limited Warranty
Long product name LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE:
The short editorial description of LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE
LaCie Slim DVD±RW, Design by F.A. Porsche 8x - FireWire, 8x with Double Layer

Marketing text LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE

:
The official marketing text of LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE as supplied by the manufacturer
LaCie Slim DVD±RW, Design by F.A. Porsche 8x


Store 8.5GB on a single sided disc

With new double layer DVD recording technology, the
LaCie DVD±RW Drive can be used to store nearly twice
as much data as before. With up to 8.5GB of space on a
single-sided, double layer DVD disc, save up to 16 hours of
VHS video, 4 hours of personal, high-quality DVD video or up
to 8.5GB of important information. Large-capacity, double layer
DVD media is also ideal for backing up computer systems or saving
thousands of MP3s.

Broad compatibility

This rewritable drive can also be connected to any PC or
Macintosh computer, making it the most versatile drive around.
Compatible with virtually all DVD players, completed DVDs
can be played back to share with family and friends. Write to
DVD-R/RW, DVD+R/RW, CD-R/RW and double layer DVD+R9 media.

Fast DVD recording

Featuring fast DVD record speeds, the LaCie Slim DVD±RW Drive
burns at 8x speeds in DVD-R and DVD+R formats. Using the
power provided by the FireWire bus, it can conveniently operate
without an AC adapter.

Full-featured software suite

With the included authoring software, you'll be able to drag and
drop video content to create a professional-quality, customized
DVD movie. Once video sequences are ready, add title menus,
thumbnails and backgrounds for a completely customized DVD

Short summary description LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE:
This short summary of the LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE, Tray, FireWire, Toast lite, Easy CD/DVD Creator Basic, Easy Media Creator 7 Basic, DVDMax Player, CD: CD-ROM, CD-ROM XA, CD-DA, Photo CD, CD-R, CD-RW, CD-Extra, CD-Text. DVD: DVD-ROM, DVD+R, DVD-R (, Pentium III 500MHz processor or greater; Apple PowerMac G4 500MHz processor or greater , 4.7GB DVD-R, 4.7GB DVD-RW, 4.7GB DVD+R, 4.7GB DVD+RW, 700MB CD-RW
Long summary description LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE:
This is an auto-generated long summary of LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE based on the first three specs of the first five spec groups.
LaCie MOBILITY DVD+-RW-DOUBLE LAYER/8X/2,4X/FIREWIRE F.A. PORSCHE. Disc loading type: Tray. Interface: FireWire, Drive device, buffer size: 2 MB. CD write speed: 16x, CD rewrite speed: 10x. CD read speed: 24x. Access time: 130 ms
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Interface*
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
FireWire
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
16x
CD rewrite speed
10x
DVD write speed
8x
DVD rewrite speed
4x
Reading speed
CD read speed*
24x
DVD read speed
8x
Access time
Access time
130 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
335 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Toast lite, Easy CD/DVD Creator Basic, Easy Media Creator 7 Basic, DVDMax Player
Other features
Media types supported
The types of media which can be used with this product.
CD: CD-ROM, CD-ROM XA, CD-DA, Photo CD, CD-R, CD-RW, CD-Extra, CD-Text. DVD: DVD-ROM, DVD+R, DVD-R (General Use only), DVD+RW, DVD-RW, DVD-Video
Minimum system requirements
Pentium III 500MHz processor or greater; Apple PowerMac G4 500MHz processor or greater
128MB RAM (256MB RAM recommended)
Double Layer recording:
PC: Windows 2000 or XP / Macintosh: 10.2.3 or later
Logical recording format
Logical recording format type.
4.7GB DVD-R, 4.7GB DVD-RW, 4.7GB DVD+R, 4.7GB DVD+RW, 700MB CD-RW
Write methods
List of methods employed for writing to media.
DVD-R: Disc-at-Once, Incremental recording, Multi-border recording DVD-RW: Restricted Overwriting. CD-R/RW: Disc-at-Once, Track-at-Once, Session-at-Once, Packet Writing
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
135 x 162 x 20 mm
I/O ports
An interface on a device to which you can connect another device.
FireWire
Technical features
IMPORTANT
Double layer recording requires Windows 2000,Windows XP or Mac OS 10.2.3 and greater.