X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300769
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:25:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7979
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 2 Year Limited Warranty
Long product name LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB 200GB:
The short editorial description of LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB 200GB
LaCie d2 Hard Drive Extreme with Triple Interface 200GB - 7200 RPM, FireWire 400&800, USB 2.0

Marketing text LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB 200GB

:
The official marketing text of LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB 200GB as supplied by the manufacturer
LaCie d2 Hard Drive Extreme with Triple Interface 200GB


NEXT-GENERATION SPEED

Equipped with the fastest-ever FireWire standard, this drive
is capable of reaching transfer speeds of up to 61MB/s
for FireWire 800 users, up to 400MBits/s for FireWire 400
users, and up to 480Mbits/s for USB 2.0 users. This drive’s
triple interface, 7200 rpm speed and 8MB buffer (250GB)
make it the fastest-possible storage solution for digital
content creators.

VERSATILE DESIGN

Made of a metal alloy that dissipates heat and prolongs
drive performance, the LaCie d2 Hard Drive features a
slender, stylish case that offers versatile desktop and
rackmount configuration options. A space-saving drive
stand allows for upright desktop use, while an optional
rack-mounting kit enables configuration in standard
19-inch racks. This drive also features a fan-free design
for quiet operation.


* LaCie d2 Hard Drive Extreme maximum performance using FireWire 800 connection
when tested and compared with LaCie first-generation FireWire 800 drives.


UNIVERSAL EASE OF USE

With plug and play convenience, LaCie d2 Hard Drives
are hot-pluggable for file transfer and data sharing. With
the appropriate cable, LaCie’s new hard drives can be
connected to any computer equipped with FireWire 800 (9-pin),
FireWire 400 (6-pin), iLink (4-pin), USB 2.0 or USB 1.1 ports,
making it the most universal drive ever.

UNLIMITED USES

Ideal for a variety of applications, a 250GB LaCie d2
Hard Drive can store 50,000 MP3 songs and more than
16 hours of digital video from DV camcorders. Chained
and striped in a FireWire 800 RAID 0 configuration,
LaCie d2 Hard Drives can reach unprecedented sustained
transfer rates of up to 100MB/s, making them ideal for
working with professional video in high-end workstation
and small-server environments.

Short summary description LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB 200GB:
This short summary of the LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB 200GB data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB, PC & Mac, Intel Pentium II 350MHz / iMac, Power Mac G3 / Apple G4 (FireWire 800), External power supply, Mac OS 10.2.4; Windows 2000, Windows XP Mac OS 9.x, Mac OS 10.x, 160 x 173 x 44 mm
Long summary description LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB 200GB:
This is an auto-generated long summary of LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB 200GB based on the first three specs of the first five spec groups.
LaCie d2 Hard Drive 200 GB / USB2.0 & FireWire 400 & 800 EXTREME / 7200 RPM / 8MB. Hard drive capacity: 200 GB, Hard drive speed: 7200 RPM, Drive device, buffer size: 8 MB. USB version: 2.0. Weight: 1.5 kg. Compatibility: PC & Mac, Minimum processor: Intel Pentium II 350MHz / iMac, Power Mac G3 / Apple G4 (FireWire 800), Minimum RAM: 64 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
200 GB
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Hard disk average seek time
10 ms
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
FireWire 800
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium II 350MHz / iMac, Power Mac G3 / Apple G4 (FireWire 800)
Power requirements
External power supply
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Compatibility
The other products, software and hardware this product can be used with.
PC & Mac
Internal
The product is built in.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 10.2.4;
Windows 2000, Windows XP
Mac OS 9.x, Mac OS 10.x
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
160 x 173 x 44 mm
I/O ports
An interface on a device to which you can connect another device.
FireWire 800, FireWire 400 / iLink & USB 2.0 /1.1