X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300767
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:20:23
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9041
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 2 Year Limited Warranty
Long product name LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE 100GB:
The short editorial description of LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE 100GB
LaCie Mobile Hard Drive, Design by F.A. Porsche 100GB - 4200 RPM, USB 2.0 & FireWire

Marketing text LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE 100GB

:
The official marketing text of LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE 100GB as supplied by the manufacturer
LaCie Mobile Hard Drive, Design by F.A. Porsche 100GB 4200RPM - USB 2.0 & FireWire



Made with a durable exterior to withstand life on the go, this portable drive lets you safely travel with up personal information, including MP3s, audio tracks and photos. With no driver or software installation required for Windows 2000, Windows XP and Mac users, this portable drive offers true plug-and-play convenience, and can be easily shared among Windows and Macintosh platforms.


User Benefits:

- Universal USB and FireWire connectivity

- Lightweight, portable design

- Bus-powered - AC adapter not required

Short summary description LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE 100GB:
This short summary of the LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE 100GB data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE, PC & Mac, PC or Mac with built-in Hi-Speed USB 2.0 or FireWire interface; Intel Pentium II 350MHz-compatible p, Bus powered, Windows 98 Second Edition, Windows 2000, Windows Me or Windows XP; Mac OS 9.x and Mac OS X and great, 76 x 129 x 17 mm
Long summary description LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE 100GB:
This is an auto-generated long summary of LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE 100GB based on the first three specs of the first five spec groups.
LaCie MOBILE 100 GB/2,5INCH/FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE. Hard drive capacity: 100 GB, Hard drive speed: 4200 RPM, Drive device, buffer size: 8 MB. USB version: 2.0. Weight: 200 g. Compatibility: PC & Mac, Minimum system requirements: PC or Mac with built-in Hi-Speed USB 2.0 or FireWire interface; Intel Pentium II 350MHz-compatible p, Power requirements: Bus powered
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
100 GB
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
200 g
Other features
Power requirements
Bus powered
Write seek
12 ms
Other features
Minimum system requirements
PC or Mac with built-in Hi-Speed USB 2.0 or FireWire interface; Intel Pentium II 350MHz-compatible processor
Read seek
12 ms
Compatibility
The other products, software and hardware this product can be used with.
PC & Mac
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Internal
The product is built in.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 Second Edition, Windows 2000, Windows Me or Windows XP; Mac OS 9.x and Mac OS X and greater
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
76 x 129 x 17 mm
I/O ports
An interface on a device to which you can connect another device.
FireWire (1 port) and Hi-Speed USB 2.0 (1 port)
Special features
Lightweight, portable design
- Bus-powered - AC adapter not required