X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300738
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:26:06
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9749
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 2 Year Limited Warranty
Long product name LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN 74GB:
The short editorial description of LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN 74GB
LaCie d2 SATA Hard Drive 74GB - Serial ATA, 10000 rpm, 8MB

Marketing text LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN 74GB

:
The official marketing text of LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN 74GB as supplied by the manufacturer
LaCie Hard Drive SATA - High-bandwidth storage with Serial ATA interface


REVOLUTIONARY SATA INTERFACE

The LaCie d2 Hard Drive is now available with the technology
of the future — Serial ATA (SATA). This new, high-performance
interface is capable of reaching transfer speeds of up to 150MB/s,
making it a smart choice for applications requiring high-speed
data transfer. The LaCie d2 SATA Hard Drives also feature
rotational speeds up to 10,000 rpm (74GB drive) and an 8MB cache
buffer size, which make it one of the fastest, most advanced storage
solutions available for digital video professionals.

UNIQUE 2in1 SATA AND POWER PCI CARD INCLUDED

LaCie’s SATA Card includes 2 SATA ports and 2 power ports to eliminate
the use of an AC adapter. In addition to being hot pluggable*, the LaCie d2
SATA Hard Drive can also operate as a boot-up disk using Windows
or Mac OS. The LaCie d2 SATA Hard Drive ships with a LaCie SATA PCI
Card for upgrading your system to include SATA connectivity.

PERFECT FOR VIDEO/RAID

Because of the increased bandwidth the SATA interface provides,
the d2 SATA Hard Drive is well suited for a variety of applications,
including large-scale backup, video editing, RAID 0 and RAID 1 projects.
LaCie d2 SATA Hard Drives can transfer data at rates of up to 85MB/s,
making them ideal for those who work with professional-quality video in
high-end workstation, small server and network environments.

VERSATILE DESIGN

Constructed from a sturdy metal alloy, this drive’s aluminum design
works to draw heat away from the drive, keeping it “cool” during
operation. The LaCie d2 SATA Hard Drive is slender and stylish, and
offers versatile desktop and rackmount configuration options. A spacesaving
drive stand allows for upright desktop use, while an optional
rack-mounting kit enables configuration in standard 19-inch racks.

Short summary description LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN 74GB:
This short summary of the LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN 74GB data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN, Serial ATA, PC & Mac, Intel Pentium II 350MHz / iMac, Power Mac G3, External power supply (included), Mac OS 10.x; Windows 2000, XP and NT4, 160 x 173 x 44 mm
Long summary description LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN 74GB:
This is an auto-generated long summary of LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN 74GB based on the first three specs of the first five spec groups.
LaCie 74 GB SATA 10KRPM 8MB + FREE SATA PCI CARD D2 DESIGN. Hard drive capacity: 74 GB, Hard drive speed: 10000 RPM, Hard drive interface: Serial ATA. Weight: 1.5 kg. Compatibility: PC & Mac, Data transfer rate: 1.5 Gbit/s, Hard disk transfer rate: 150 Mbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
74 GB
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium II 350MHz / iMac, Power Mac G3
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Read seek
6 ms
Other features
Write seek
6 ms
Internal
The product is built in.
Yes
Power requirements
External power supply (included)
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
150 Mbit/s
Compatibility
The other products, software and hardware this product can be used with.
PC & Mac
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
1.5 Gbit/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 10.x; Windows 2000, XP and NT4
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
160 x 173 x 44 mm
I/O ports
An interface on a device to which you can connect another device.
SATA
Special features
• Bootable SATA connection
• Sturdy, aluminum design
• Stable drive stand for upright use