X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109945
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:21:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9661
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400:
The short editorial description of LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400
LaCie FireWire 800 PC Card - 2 FireWire 800 & 1 FireWire 400 ports

Marketing text LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400

:
The official marketing text of LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400 as supplied by the manufacturer

Add FireWire 800 capabilities to your laptop Mac or PC. With two additional FireWire 800 ports and one additional FireWire 400 port, connect a variety of high-speed FireWire devices to store and archive digital video. Hot puggability allows you to quickly disconnect devices, instantly freeing your laptop for travel.


User Benefits:

Add FireWire 800 to your laptop

Easy plug-and-play installation

Download digital data

Mac and PC compatible

Short summary description LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400:
This short summary of the LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400 data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400, FireWire, PC, Mac, Available 32-bit CardBus slot , Available 32-bit CardBus slot FireWire 800 - OS 10.2.4 and greater; Windows 2000 and Windows XP
Long summary description LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400:
This is an auto-generated long summary of LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400 based on the first three specs of the first five spec groups.
LaCie MOBILITY FIREWIRE 800 PC CARD/2 FWIRE800 PORTS/1 FWIRE400. Data transfer rate: 800 Mbit/s, Data link protocols: FireWire, Platform: PC, Mac
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
800 Mbit/s
Data link protocols
FireWire
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC, Mac
Minimum system requirements
Available 32-bit CardBus slot
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Available 32-bit CardBus slot
FireWire 800 - OS 10.2.4 and greater; Windows 2000 and Windows XP
FireWire 400 - Mac OS 9.x, Mac OS 10.x; Windows 98 SE, Windows 2000, Windows Me, Windows XP
Slot type
CardBus
I/O ports
An interface on a device to which you can connect another device.
2 x FireWire 800 & 1 x FireWire 400