X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109940
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:27:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8046
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 1 year
Long product name LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER:
The short editorial description of LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER
LaCie CD Dupli-125 - Fast 52x CD duplicator

Marketing text LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER

:
The official marketing text of LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER as supplied by the manufacturer
LaCie CD Dupli-125


PROFESSIONAL PERFORMANCE

Designed to handle professional needs, the LaCie CD Dupli-125
features a unique LCD user interface and intuitive smart controller.
With this autonomous, stand-alone duplicator, users can begin
duplicating valuable data on long-lasting CD media with the
touch of a button.

BROAD COMPATIBILITY

The CD Dupli-125 writes to CD-R and CD-RW media and
can erase CD-RW discs as well. Offering compatibility with
most CD-ROM formats, this device is also equipped with a
test mode that allows users to test master CDs before
duplication, ensuring fast, flawless copies of original discs.

FULLY AUTONOMOUS

This comprehensive duplicator operates as a stand-alone
device, and does not require connection to a computer.
Duplication of multiple CDs can begin immediately after
plugging in the LaCie CD Dupli-125, without the need for
complicated software or driver installation.

MULTIPLE APPLICATIONS

The LaCie CD Dupli-125 allows professionals to archive
valuable digital data on CD; distribute catalogs and
company profiles; promote audio, video and design projects;
and share multi-level software licenses.

Short summary description LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER:
This short summary of the LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER, CD-ROM, CD-ROM XA, CD-DA (audio), CD-Mixed Mode, CD-Extra, Video CD, CD-I, CD-Plus, Photo CD, CD-RW, ISO 9660, Joliet, HFS, Hybrid, Copy, text and erase modes, 450 x 180 x 350 mm, 100~240V @ 50-60Hz 300W
Long summary description LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER:
This is an auto-generated long summary of LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER based on the first three specs of the first five spec groups.
LaCie DUPLI DISC CD125/5 CDRW 52X32X52X/1 CDROM 52X/10 TOWER. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Weight: 17 kg. Media types supported: CD-ROM, CD-ROM XA, CD-DA (audio), CD-Mixed Mode, CD-Extra, Video CD, CD-I, CD-Plus, Photo CD, CD-RW, Logical recording format: ISO 9660, Joliet, HFS, Hybrid, Write methods: Copy, text and erase modes
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Writing speed
CD write speed*
52x
CD rewrite speed
32x
Reading speed
CD read speed*
52x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 kg
Other features
Media types supported
The types of media which can be used with this product.
CD-ROM, CD-ROM XA, CD-DA (audio), CD-Mixed Mode, CD-Extra, Video CD, CD-I, CD-Plus, Photo CD, CD-RW
Logical recording format
Logical recording format type.
ISO 9660, Joliet, HFS, Hybrid
Write methods
List of methods employed for writing to media.
Copy, text and erase modes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
450 x 180 x 350 mm
Power supply type
The type of power supply which this product uses.
100~240V @ 50-60Hz 300W
I/O ports
An interface on a device to which you can connect another device.
User interface -
3 buttons + LCD with mode and status indicators