X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
electron19blue IV (6 units)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109930
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 14:38:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6372
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 3 years
Long product name LaCie electron19blue IV (6 units):
The short editorial description of LaCie electron19blue IV (6 units)
electronblue IV monitor - 19", 1920x1440 @ 75Hz, Mac and PC

Marketing text LaCie electron19blue IV (6 units)

:
The official marketing text of LaCie electron19blue IV (6 units) as supplied by the manufacturer
Featuring a new electron gun for greater picture sharpness and enhanced performance, the LaCie electron19blueIV is a fourth-generation flat-screen monitor designed for graphics experts. This generous 19” monitor boasts an ultra-fine maximum resolution of 1920x1440, allowing for crystal clear, incredibly smooth image quality. Ideal for users working in video and gaming applications, its super bright mode allows for clearer and brighter details. With Diamondtron flat-screen technology, the LaCie electron19blueIV brings unsurpassed screen performance and versatility to your professional desktop.


Features:

• Super-bright mode for gaming and video applications

• Flat aperture grill technology for minimized eyestrain

• Optional LaCie blue eye vision hardware calibrator provides precise color correction

• Wide viewing angle technology for viewing accurate color from virtually any angle without image distortion

• On-screen controls for fast and easy adjustment


Applications

• Web design

• Image editing

• Graphic arts production

• Pre-press environments

• Print and electronic publishing

Short summary description LaCie electron19blue IV (6 units):
This short summary of the LaCie electron19blue IV (6 units) data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie electron19blue IV (6 units), Diamondtron Flat Aperture Grille, 30 - 110 kHz, viewable 18", 1920 x 1440 pixels, DPMS, EnergyStar, Nutek, 100-120 or 220-240 VAC 50/60Hz
Long summary description LaCie electron19blue IV (6 units):
This is an auto-generated long summary of LaCie electron19blue IV (6 units) based on the first three specs of the first five spec groups.
LaCie electron19blue IV (6 units). Display diagonal: 48.3 cm (19"), Type: Diamondtron Flat Aperture Grille, Horizontal scan range: 30 - 110 kHz. Display resolution: 1920 x 1440 pixels. Power management: DPMS, EnergyStar, Nutek, Power requirements: 100-120 or 220-240 VAC 50/60Hz. Dimensions (WxDxH): 442 x 449 x 447 mm, Weight: 23 kg. Certification: TCO 95, TUV, CE, MPRII
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
Diamondtron Flat Aperture Grille
Vertical scan range
110 Hz
Horizontal scan range
30 - 110 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24 mm
Display
The description of display that can includes display type, resolution, size etc.
viewable 18"
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1440 pixels
Power
Power management
DPMS, EnergyStar, Nutek
Power requirements
100-120 or 220-240 VAC 50/60Hz
Ergonomics
Mounting interface
Plug & Play
System requirements
Compatibility
The other products, software and hardware this product can be used with.
PC &Mac
Certificates
Certification
TCO 95, TUV, CE, MPRII
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
I/O ports
An interface on a device to which you can connect another device.
1 HD-15
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
442 x 449 x 447 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
23 kg