X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT FIREWIRE 800 PCI CARD/3 PORTS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107755
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:21:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9722
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name LaCie DT FIREWIRE 800 PCI CARD/3 PORTS:
The short editorial description of LaCie DT FIREWIRE 800 PCI CARD/3 PORTS
LaCie FireWire 800 PCI Card

Marketing text LaCie DT FIREWIRE 800 PCI CARD/3 PORTS

:
The official marketing text of LaCie DT FIREWIRE 800 PCI CARD/3 PORTS as supplied by the manufacturer
LaCie FireWire 800 PCI Card

Three additional external FireWire ports let you quickly attach FireWire devices such as hard drives, CD and DVD drives, DV camcorders and scanners.
Short summary description LaCie DT FIREWIRE 800 PCI CARD/3 PORTS:
This short summary of the LaCie DT FIREWIRE 800 PCI CARD/3 PORTS data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie DT FIREWIRE 800 PCI CARD/3 PORTS, IEEE 1394b, PC, Mac, - Mac: G4 - PC: Pentium III or higher compatible processor - 128MB RAM or higher, Mac OS 10.2.4 or higher Windows 2000 and Windows XP
Long summary description LaCie DT FIREWIRE 800 PCI CARD/3 PORTS:
This is an auto-generated long summary of LaCie DT FIREWIRE 800 PCI CARD/3 PORTS based on the first three specs of the first five spec groups.
LaCie DT FIREWIRE 800 PCI CARD/3 PORTS. Data transfer rate: 800 Mbit/s, Data link protocols: IEEE 1394b, Platform: PC, Mac
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
800 Mbit/s
Data link protocols
IEEE 1394b
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC, Mac
Other features
Minimum system requirements
- Mac: G4
- PC: Pentium III or higher compatible processor
- 128MB RAM or higher
- PCI slot that complies with PCI Specification Rev.2.0 or
above
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 10.2.4 or higher
Windows 2000 and Windows XP
Slot type
PCI ver. 2.0
I/O ports
An interface on a device to which you can connect another device.
3 FireWire IEEE 1394