X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-9520DN DUPLEX NETWORK LASER PRINTER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-9520DN
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 May 2016 03:35:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7723
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 2-year warranty as standard.Kyocera guarantees the drum and developer for 3-year or 500,000 pages (whichever occurs sooner),provided each printer is used and cleaned in accordance with the service instructions. The up to 5-year on-site warranty extension for printer and options. The warranty is limited to 2 million pages (3 million pages with KYOlife).
Long product name KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER:
The short editorial description of KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER
FS-9520DN DUPLEX NETWORK LASER 51PPM 1800DPI A3 PAR USB ENT PS3 NS (PC)

Marketing text KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER

:
The official marketing text of KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER as supplied by the manufacturer
At a lightning-fast 51 ppm on A4, this high-speed machine is the flagship of the Kyocera Mita monochrome printer range. With duplex and network functionality as standard the FS-9520DN offers a perfect base for high volume departmental printing. Choose between three optional finishers for entry level finishing, booklet finishing or high volume finishing. Meet your stapling, punching or booklet production requirements with the range of powerful finishers. The high-speed controller with its 500 MHz and 64 MB RAM ensures that the potential of the FS-9520DN can be utilised at its best. Lowest cost per page in its class and cost savings from the beginning result in an unbeatably low TCO.
Short summary description KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER:
This short summary of the KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER data-sheet is auto-generated and uses the product title and the first six key specs.
KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER, AC 220/240 V 50/60 Hz, A3, Laser, Power PC 750CX, 585 x 639 x 615 mm, A3 (297 x 420 mm)
Long summary description KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER:
This is an auto-generated long summary of KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER based on the first three specs of the first five spec groups.
KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER. Maximum duty cycle: 55000 pages per month, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 51 ppm, Warm-up time: 25 s, Time to first page (black, normal): 5 s. Standard input capacity: 700 sheets, Maximum input capacity: 4200 sheets, Input capacity (tray 2): 200 sheets. Standard output capacity: 500 sheets, Maximum output capacity: 500 sheets. Maximum ISO A-series paper size: A3, Maximum print size: A3 (297 x 420 mm)
KYOCERA FS-9520DN DUPLEX NETWORK LASER PRINTER laser/LED printers (FS-9520DN)
Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
55000 pages per month
Print technology*
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
51 ppm
Warm-up time
Time needed before printing after power switched on.
25 s
Time to first page (black, normal)
5 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
700 sheets
Maximum input capacity
4200 sheets
Input capacity (tray 2)
200 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
500 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size*
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
20 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Maximum internal memory*
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
576 MB
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
160 W
Power consumption (PowerSave)
12 W
Sound emission
Printing noise level
54 dB
Standby acoustic emission
39 dB
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Performance
Built-in processor *
Yes
Processor model
The model number for the processor in a computer.
Power PC 750CX
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
500 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
67 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
585 x 639 x 615 mm
Other features
Power requirements
AC 220/240 V 50/60 Hz
Standard input trays
500
I/O ports
An interface on a device to which you can connect another device.
1 x Fast Ethernet 10/100 Base TX;
1 x High speed bi-directional parallel (IEEE 1284);
1 x USB 2.0 (High-Speed);
1 x KUIO LV Option-Interface slot
Custom media sizes
88 x 148 mm - 297 x 450 mm
Standard media sizes
A3, A4, A4-R, A5, B4, B5, B5-R, Letter, Letter-R, Legal, Ledger, Folio
Recommended media weight
60 - 105 g/m2
Power consumption (active)
940 W
Optional Printer Languages
PCL 6/PCL 5e incl. PJL, KPDL 3 (PostScript 3 compatible), PDF direct print, with Automatic Emulation Sensing (AES), KC-GL (HP-7550A ), Line Printer, IBM Proprinter X24E, Epson LQ-850, Diablo 630