X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC-1215
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37068110
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:32:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18374
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name KYOCERA DC-1215 Toner 3000pages Black:
The short editorial description of KYOCERA DC-1215 Toner 3000pages Black
Toner-Kit Black DC-1215

Marketing text KYOCERA DC-1215 Toner 3000pages Black

:
The official marketing text of KYOCERA DC-1215 Toner 3000pages Black as supplied by the manufacturer
For optimum performance we recommend genuine Kyocera Mita toner, which is specially designed for your printer. Toner particles of the incorrect size can lead to poor print quality with streaky grey background or ghosting on the page. Kyocera Mita toner contains ceramic cleaning beads which are essential to ensure the printer drum is clean and particle free. This is particularly important as our drums are designed to last several hundred thousand copies.

A Kyocera original toner will either have the Kyocera Mita logo moulded into the toner cassette or the toner will have a green Kyocera Mita label on it with white writing including our logo.
Short summary description KYOCERA DC-1215 Toner 3000pages Black:
This short summary of the KYOCERA DC-1215 Toner 3000pages Black data-sheet is auto-generated and uses the product title and the first six key specs.
KYOCERA DC-1215, Toner, Black, Laser, DC-1215, DC-1256, DC-1260, 470 x 260 x 350 mm
Long summary description KYOCERA DC-1215 Toner 3000pages Black:
This is an auto-generated long summary of KYOCERA DC-1215 Toner 3000pages Black based on the first three specs of the first five spec groups.
KYOCERA DC-1215. Type: Toner, Page yield: 3000 pages, Printing colours: Black. Dimensions (WxDxH): 470 x 260 x 350 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Toner
Page yield
How many pages can be produced.
3000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Features
Compatible products *
Other products that can be used with this product.
DC-1215, DC-1256, DC-1260
Quantity per pack *
1 pc(s)
Colour
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
470 x 260 x 350 mm