location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP 5210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP 5210
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:32:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Drip coffee maker 1 L
  • - Ground coffee
  • - 15 bar
  • - Adjustable coffee strength
  • - Espresso making
  • - 1400 W
  • - Black
Long product name Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L :
The long product name of Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XP 5210, 1400W, 15bar, 1L
More>>>
Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L:
The official description of Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Constant perfect tamp
The patented Krups precise tamp system offers progressive tamping depending on the quantity of coffee (7g to 14g) resulting in optimal extraction and professional results for each cup.

Manual selector knob
Easy transition with selector dial from brewing espresso to frothing milk.

Thermoblock heating system
New thermoblock heating system ensures twice as fast pre-heating and optimal temperature control for perfect espresso extraction. Also reduces lime scale build up due to quick heating process.

Convenient usage
Features new universal single filter-holder that is compatible with all pods. Single holder features cake ejection system for clean usage.

Short summary description Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L:
This short summary of the Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups XP 5210, Drip coffee maker, 1 L, Ground coffee, 1400 W, Black

Long summary description Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L:
This is an auto-generated long summary of Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L based on the first three specs of the first five spec groups.

Krups XP 5210. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Ground coffee. Power: 1400 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
15 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Milk tank
No
Steam pipe
Yes
Cup warmer
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1 L
Coffee input type *
Ground coffee
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Ergonomics
Built-in display *
No
Product colour *
Black
Illuminated on/off switch
Yes
Power
Power *
1400 W
Weight & dimensions
Width
320 mm
Depth
255 mm
Height
365 mm
Weight
4.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:18:48
Uk has collected 3 expert reviews for Krups XP 5210 coffee maker Fully-auto Drip coffee maker 1 L and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2016-10-29 04:18:09
What is the Krups XP5210? The Krups XP5210 is a pretty traditional espresso maker. It lacks the intelligence and ease-of-use of some other coffee makers, but that also means there's less to go wrong, and you get pretty close to the style of a professional...
Good Supports ground coffee ans ESE coffee pods, Inexpensive to buy and use, Decent speed...
Bad Harder to use than pod machines...
Bottom line The Krups XP5210 is a coffee machine for real coffee enthusiasts, using the same mechanism as a professional machine. It produces great coffee, but isn't the simplest to get on with if you want great coffee with zero fuss. Next, read more coffee machine...
80%